Satellite or secondary pumping heat transfer systems are designed for recirculating sub-loop temperature control to independent users by utilizing heat from a central heat transfer system. The central system can be an existing or a new system from HEAT, Inc. Most centralized heat transfer systems control the temperature of individual users by modulating the amount of flow through each user. However, this approach is limited to applications where all users require heating only and at roughly the same temperature. Satellite systems offer the best alternative for applications which require flow rates higher than available from the central fluid system or require both heating and cooling operations. The systems are pre-piped packaged units that contain proportional oil control valves, centrifugal circulation pump, optional cooling exchanger and a complete control center all mounted on a drip proof base. Units are furnished completely wired, insulated and factory tested prior to shipment. The satellite system is available with a wide range of options.
| Heat Exchange & Transfer, Inc. | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Name | SS Series Secodary Loop Temperature Control System |
| Task | HeatCool |
| Transfer Media | Water; Glycol; HotOil |
| Operating Temperature | 750 F (399 C) |
| Enclosure Rating | NEMA12 (optional feature); NEMA4 (optional feature); NEMA7 (optional feature); ZPurge (optional feature); XPurge (optional feature) |
| Area Classification | NonHazardous (optional feature); Division1 (optional feature); Division2 (optional feature) |