THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL Series standard components include an electric heater, centrifugal pump, thermal expansion tank, control center, strainer, supply & return valves and connecting piping mounted on a welded steel, drip proof base. Each unit is completely piped and wired and includes foam glass insulation with a metal jacket on the internal piping and heater chamber. A hot functional test is performed before shipment. The SL series is available with a variety of standard and special options.
| Heat Exchange & Transfer, Inc. | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Number | SL550-60-R2-483 |
| Product Name | SL 550 Series Hot Oil System |
| Task | Heating; HeatCool (optional feature) |
| Transfer Media | HotOil |
| Operating Temperature | 550 F (288 C) |
| Power Source | 208-230/60/3 (optional feature); 380/50/3 (optional feature); 460/60/3 (optional feature); 575/60/3 (optional feature) |
| Enclosure Rating | NEMA12; NEMA4 (optional feature); NEMA7 (optional feature) |