Electrically operated organic fluid vaporizers are usually custom designed, but are also available as a "Pre-Engineered" packaged system, prewired, prepiped, insulated, pressure tested, and ready for installation. The most commonly used, vapor phase, organic heat transfer fluids are Dowtherm® "A" from Dow chemical and Therminol® "VP–1" from Monsanto. Both of these fluids allow process heating up to 750°F at a relatively low operating pressure. For example, a steam system at 750°F would have an operating pressure well over 3200 psig, while Dowtherm A and VP–1 produce a vapor pressure of only 138 psig. The vaporizer consists of an ASME pressure vessel, a heat source of open coil heaters contained in 3" sch. 40 pipe wells, vessel mounted safety devices and an intergral control center.
| Heat Exchange & Transfer, Inc. | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Number | OFV18-050-243 |
| Product Name | Thermal Fluid Vaporizer |
| Task | Heating |
| Transfer Media | Organic Fluid Vapors |
| Operating Temperature | 750 F (399 C) |
| Power Source | 208-230/60/3 |
| Other Features | Alarm; ASME; Insulated; Skid (optional feature) |