The KM Series of heat transfer systems is designed for closed loop temperature control of common heat transfer fluids. The KMS Series is similar in design, but includes a parallel cooling circuit. These units are completely packaged systems designed for a maximum operating temperature of 550°F. KM Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all of the above components with the addition of a shell and tube heat exchanger and three way diverting valve. Each unit is furnished completely piped and wired and includes foam glass insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. KM and KMS Series are available with a variety of options.
| Heat Exchange & Transfer, Inc. | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Number | KMS550-120 |
| Product Name | KMS Series Hot Oil System |
| Task | HeatCool |
| Transfer Media | HotOil |
| Operating Temperature | 550 F (288 C) |
| Power Source | 208-230/60/3 (optional feature); 380/50/3 (optional feature); 460/60/3 (optional feature); 575/60/3 (optional feature) |
| Enclosure Rating | NEMA12 (optional feature); NEMA4 (optional feature); NEMA7 (optional feature); ZPurge (optional feature); XPurge (optional feature) |