Heartland Engineered Products, LLC Aluminum Dock Boards 10FB6036

Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”
Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dock Boards - 10FB6036 - Heartland Engineered Products, LLC
Marysville, MI, USA
Aluminum Dock Boards
10FB6036
Aluminum Dock Boards 10FB6036
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Features

  • Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

FLEXPLATE

  • Aluminum Dockplates
  • 3/8” Aluminum

Specifications

  • Safety tread for positive traction.
  • Handles provided for easy positioning, fixed legs.
  • Legs and Handles painted Safety yellow
  • Widths from 36” to 72”
  • Lengths from 24” to 84”

FLEXBOARD

  • Aluminum Dockboards
  • Aluminum/Steel combo provides strength, durability and resilience.
  • Safety tread plate for positive traction.
  • Steel side curbs with bolted locking legs add safety during loading and unloading.

Specifications

  • Lift chain available upon request.
  • Widths from 54” to 72”
  • Lengths from 30” to 96”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Platforms and Walkways
Product Number 10FB6036
Product Name Aluminum Dock Boards
Platform/Walkway Type Other Type; Dock Plates
Height 0.4167 ft (1.27 dm)
Depth 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
Elevating Platform - G-Raff - Green Access & Fall Protection
Green Access & Fall Protection
Specs
Platform/Walkway Type Work Platform; Other Type; Tank Trucks and Railcars
  Material Steel; Galvanized, Gay / Safety Yellow Enamel, Custom finishes available
Features Adjustable Height; Anti-Slip; Guard Rails
View Details
Steel
Heartland Engineered Products, LLC
Specs
Platform/Walkway Type Other Type; Dock Boards
Height 0.4167 ft (1.27 dm)
Depth 3 ft (9.14 dm)
View Details