Air Caster Corporation Adjustable Height Work Platforms

Description
The need for adjustable height work platforms can occur wherever operator working height changes due to changes in machine or tooling height. Model or product changes can result in changes in working height. The need can also occur where the working height is fixed, but the physical height of the operators varies. With Ergostand Adjustable Height Work Platforms and the larger Custom Adjustable Height Platforms, operators can now adjust their working height for maximum efficiency. Other benefits provided by by these ergonomic work platforms include: Improved work station ergonomics by allowing operators to work at their most comfortable height Reduce fatigue and increase productivity Lower-cost solution compared to cost of changing line height or height of machine or process Ergostand and Custom Adjustable Height Platforms are available in both standard and custom sizes which include: Heavy steel construction for a firm, steady support deck Fully adjustable throughout lift range Easy height adjustment with foot valve up/down control Easy installation. Simply connect to plant air supply line
Description
The need for adjustable height work platforms can occur wherever operator working height changes due to changes in machine or tooling height. Model or product changes can result in changes in working height. The need can also occur where the working height is fixed, but the physical height of the operators varies. With Ergostand Adjustable Height Work Platforms and the larger Custom Adjustable Height Platforms, operators can now adjust their working height for maximum efficiency. Other benefits provided by by these ergonomic work platforms include: Improved work station ergonomics by allowing operators to work at their most comfortable height Reduce fatigue and increase productivity Lower-cost solution compared to cost of changing line height or height of machine or process Ergostand and Custom Adjustable Height Platforms are available in both standard and custom sizes which include: Heavy steel construction for a firm, steady support deck Fully adjustable throughout lift range Easy height adjustment with foot valve up/down control Easy installation. Simply connect to plant air supply line

Suppliers

Company
Product
Description
Supplier Links
Adjustable Height Work Platforms -  - Air Caster Corporation
Decatur, IL, USA
Adjustable Height Work Platforms
Adjustable Height Work Platforms
The need for adjustable height work platforms can occur wherever operator working height changes due to changes in machine or tooling height. Model or product changes can result in changes in working height. The need can also occur where the working height is fixed, but the physical height of the operators varies. With Ergostand Adjustable Height Work Platforms and the larger Custom Adjustable Height Platforms, operators can now adjust their working height for maximum efficiency. Other benefits provided by by these ergonomic work platforms include: Improved work station ergonomics by allowing operators to work at their most comfortable height Reduce fatigue and increase productivity Lower-cost solution compared to cost of changing line height or height of machine or process Ergostand and Custom Adjustable Height Platforms are available in both standard and custom sizes which include: Heavy steel construction for a firm, steady support deck Fully adjustable throughout lift range Easy height adjustment with foot valve up/down control Easy installation. Simply connect to plant air supply line

The need for adjustable height work platforms can occur wherever operator working height changes due to changes in machine or tooling height. Model or product changes can result in changes in working height. The need can also occur where the working height is fixed, but the physical height of the operators varies.

With Ergostand Adjustable Height Work Platforms and the larger Custom Adjustable Height Platforms, operators can now adjust their working height for maximum efficiency. Other benefits provided by by these ergonomic work platforms include:

  • Improved work station ergonomics by allowing operators to work at their most comfortable height
  • Reduce fatigue and increase productivity
  • Lower-cost solution compared to cost of changing line height or height of machine or process
  • Ergostand and Custom Adjustable Height Platforms are available in both standard and custom sizes which include:
    • Heavy steel construction for a firm, steady support deck
    • Fully adjustable throughout lift range
    • Easy height adjustment with foot valve up/down control
    • Easy installation. Simply connect to plant air supply line
Supplier's Site

Technical Specifications

  Air Caster Corporation
Product Category Platforms and Walkways
Product Name Adjustable Height Work Platforms
Unlock Full Specs
to access all available technical data

Similar Products

Work Access Platform Lift -  - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Platform/Walkway Type Work Platform
  Material Steel
Features Adjustable Height; Guard Rails; Mobile
View Details
Tuf-dek™ 12
Specs
Platform/Walkway Type Work Platform
Width 1 ft (3.05 dm)
  Material Composite
View Details
Aluminum Dock Plates - FPA3636 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Platform/Walkway Type Other Type; Dock Plates
Height 0.2500 ft (0.7620 dm)
Depth 3 ft (9.14 dm)
View Details
SINGLE ENTRY - HSEP7-3636 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Platform/Walkway Type Work Platform
Height 5.83 ft (17.78 dm)
Depth 6.08 ft (18.54 dm)
View Details