Hayward Flow Control Cartridge Filters CFLV Series

Description
Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits • Multiple Micron Ratings for High Efficiency Filtration • For use with Single (7” diameter) and Multiple (2-1/2” diameter) Cartridge CFLVs (Single and Double Length) • High Surface Area Design Provides Excellent Flow Rates and Comprehensive Service Life • Low Pressure Drop • Multiple Layered Media Construction Guarantees Dependable Performance • Thermally Bonded DOE End-Caps, Core and Filter Media Typical Applications • Water and Wastewater Treatment • Desalinization, RO and Deionized Water Systems • Chemical Processing • Food and Beverage • Aquatic and Animal Life Support Systems • Metal Finishing and Plating • Marine and Corrosive Environments
Datasheet
Description
Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits • Multiple Micron Ratings for High Efficiency Filtration • For use with Single (7” diameter) and Multiple (2-1/2” diameter) Cartridge CFLVs (Single and Double Length) • High Surface Area Design Provides Excellent Flow Rates and Comprehensive Service Life • Low Pressure Drop • Multiple Layered Media Construction Guarantees Dependable Performance • Thermally Bonded DOE End-Caps, Core and Filter Media Typical Applications • Water and Wastewater Treatment • Desalinization, RO and Deionized Water Systems • Chemical Processing • Food and Beverage • Aquatic and Animal Life Support Systems • Metal Finishing and Plating • Marine and Corrosive Environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Filters - CFLV Series - Hayward Flow Control
Clemmons, NC, USA
Cartridge Filters
CFLV Series
Cartridge Filters CFLV Series
Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits • Multiple Micron Ratings for High Efficiency Filtration • For use with Single (7” diameter) and Multiple (2-1/2” diameter) Cartridge CFLVs (Single and Double Length) • High Surface Area Design Provides Excellent Flow Rates and Comprehensive Service Life • Low Pressure Drop • Multiple Layered Media Construction Guarantees Dependable Performance • Thermally Bonded DOE End-Caps, Core and Filter Media Typical Applications • Water and Wastewater Treatment • Desalinization, RO and Deionized Water Systems • Chemical Processing • Food and Beverage • Aquatic and Animal Life Support Systems • Metal Finishing and Plating • Marine and Corrosive Environments

Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30.

Key Features and Benefits

• Multiple Micron Ratings for High Efficiency Filtration
• For use with Single (7” diameter) and Multiple (2-1/2”
diameter) Cartridge CFLVs (Single and Double Length)
• High Surface Area Design Provides Excellent Flow
Rates and Comprehensive Service Life
• Low Pressure Drop
• Multiple Layered Media Construction Guarantees
Dependable Performance
• Thermally Bonded DOE End-Caps, Core and Filter Media

Typical Applications

• Water and Wastewater Treatment
• Desalinization, RO and Deionized Water Systems
• Chemical Processing
• Food and Beverage
• Aquatic and Animal Life Support Systems
• Metal Finishing and Plating
• Marine and Corrosive Environments

Supplier's Site Datasheet

Technical Specifications

  Hayward Flow Control
Product Category Filter Elements
Product Number CFLV Series
Product Name Cartridge Filters
Type Cartridge; Cartridge
Configuration In-line
Application / Industry WaterSupply; PoolSpa; Waste Water
Filtration Product Water; Chemical
Filter Medium Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-8 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details