Biochrom, Ltd. Biochrom Anthos 2010 Microplate Reader GF 17 550 11

Description
The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without expensive uneccesary features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options Proven optical system 400 - 750 nm (0.001 Abs resolution) Four filters supplied as standard (405, 450, 492, 620 nm) extra filters are available Choice of software packages Four filters are supplied as standard that cover the wavelengths for most common absorbance assays with a colorimetric endpoint e.g. ELISA, BCA, Bradford, and Lowry assays and additional filters are available. A choice of software packages enables the user to connect to a PC and run both endpoint and kinetic assays with ease. Results can be printed directly or exported to a spreadsheet for further analysis. Applications • Standard absorbance assays including endpoint assays, ELISA's and total protein assays (BCA, Lowry, Bradford) • Enzyme assays requiring readings at timed intervals
Description
The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without expensive uneccesary features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options Proven optical system 400 - 750 nm (0.001 Abs resolution) Four filters supplied as standard (405, 450, 492, 620 nm) extra filters are available Choice of software packages Four filters are supplied as standard that cover the wavelengths for most common absorbance assays with a colorimetric endpoint e.g. ELISA, BCA, Bradford, and Lowry assays and additional filters are available. A choice of software packages enables the user to connect to a PC and run both endpoint and kinetic assays with ease. Results can be printed directly or exported to a spreadsheet for further analysis. Applications • Standard absorbance assays including endpoint assays, ELISA's and total protein assays (BCA, Lowry, Bradford) • Enzyme assays requiring readings at timed intervals

Suppliers

Company
Product
Description
Supplier Links
Biochrom Anthos 2010 - Microplate Reader GF 17 550 11 - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without expensive uneccesary features. Single or dual wavelength measurements plus kinetic measurements to maximise analysis options Proven optical system 400 - 750 nm (0.001 Abs resolution) Four filters supplied as standard (405, 450, 492, 620 nm) extra filters are available Choice of software packages Four filters are supplied as standard that cover the wavelengths for most common absorbance assays with a colorimetric endpoint e.g. ELISA, BCA, Bradford, and Lowry assays and additional filters are available. A choice of software packages enables the user to connect to a PC and run both endpoint and kinetic assays with ease. Results can be printed directly or exported to a spreadsheet for further analysis. Applications • Standard absorbance assays including endpoint assays, ELISA's and total protein assays (BCA, Lowry, Bradford) • Enzyme assays requiring readings at timed intervals

The Biochrom Anthos 2010 is a high performance ELISA reader with powerful customised software for routine absorbance assays in research, quality control and diagnostics. It is designed for laboratories on a budget needing a robust, easy to use PC controlled microplate reader and software without expensive uneccesary features.

  • Single or dual wavelength measurements plus kinetic measurements to maximise analysis options
  • Proven optical system 400 - 750 nm (0.001 Abs resolution)
  • Four filters supplied as standard (405, 450, 492, 620 nm) extra filters are available
  • Choice of software packages

Four filters are supplied as standard that cover the wavelengths for most common absorbance assays with a colorimetric endpoint e.g. ELISA, BCA, Bradford, and Lowry assays and additional filters are available. A choice of software packages enables the user to connect to a PC and run both endpoint and kinetic assays with ease. Results can be printed directly or exported to a spreadsheet for further analysis.

Applications
• Standard absorbance assays including endpoint assays, ELISA's and total protein assays (BCA, Lowry, Bradford)
• Enzyme assays requiring readings at timed intervals

Supplier's Site

Technical Specifications

  Biochrom, Ltd.
Product Category Microplate Readers
Product Number Microplate Reader GF 17 550 11
Product Name Biochrom Anthos 2010
Assay Type Absorbance
Microplate Capacity 96
Light Source Tungsten halogen lamp
Detector Type Silicon photodiode
Wavelength Range 400 to 750 nm (4000 to 7500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Lu-mini Single Tube Luminometer - V301001 - diaago
Specs
Assay Type Luminescence
Remote Interface Serial Interface
Display Type Video Display
View Details
 - Appliskan® Multimode Microplate Reader - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Assay Type Absorbance; Fluorescence; Luminescence
Microplate Capacity 384
Light Source Xenon Flash Lamp
View Details
Biochrom Asys Expert 96 - Microplate Reader G0 18065 - Biochrom, Ltd.
Specs
Assay Type Absorbance
Microplate Capacity 96
Light Source 50W Tungsten halogen lamp
View Details