Biochrom, Ltd. Biochrom Asys UVM 340 Microplate Reader G0 19065090

Description
The Biochrom Asys UVM340 is a PC-controlled, monochromator-based absorbance reader ideal for multi-user labs running a variety of assays including those that require spectral and linear scanning. The monochromator system means any wavelength can be measured. Features and Benefits No need for filters! The monochromator enables any wavelength to be selected for maximum flexibility both now and in the future. Shaking, ensures complete mixing of solutions, cells to stay in suspension and coloured solutions to be homogenized Linear scanning, enables verification of agglutination and coagulation studies to be performed Spectral scanning enables contamination detection, peak absorbance detection and product formation studies to be performed Wavelength range from 340 nm to 800 nm enables a wide range of assays to be performed Automatic performance verification ensures accuracy of data Plate formats from 12 - 96 well can be used enabling flexibility in application type Single channel system avoids restrictions imposed by multi-channel systems Low profile, self-centering plate carrier and front loading allows easy integration into automated systems. Choice of software packages Software Two software programs are supplied as standard with the UVM340. DigiRead is used for single or dual point absorbance measurements. ScanPlus is used for wavescans as well as single and dual point absorbance measurements. Applications • Standard absorbance assays including: endpoint and total protein assays (BCA, Lowry, Bradford) • ELISA assays • Cell-based assays requiring shaking where cells need to stay in solution • Assays measuring the changes of absorbance of NADH at 340 nm • Contamination detection, peak absborbance detection and product formation using spectral scanning • Verification of agglutination and coagulation studies where reading are required across the well using linear scanning • Multi-user labs where users are performing many assays requiring the instrument to be able to run at many different
Description
The Biochrom Asys UVM340 is a PC-controlled, monochromator-based absorbance reader ideal for multi-user labs running a variety of assays including those that require spectral and linear scanning. The monochromator system means any wavelength can be measured. Features and Benefits No need for filters! The monochromator enables any wavelength to be selected for maximum flexibility both now and in the future. Shaking, ensures complete mixing of solutions, cells to stay in suspension and coloured solutions to be homogenized Linear scanning, enables verification of agglutination and coagulation studies to be performed Spectral scanning enables contamination detection, peak absorbance detection and product formation studies to be performed Wavelength range from 340 nm to 800 nm enables a wide range of assays to be performed Automatic performance verification ensures accuracy of data Plate formats from 12 - 96 well can be used enabling flexibility in application type Single channel system avoids restrictions imposed by multi-channel systems Low profile, self-centering plate carrier and front loading allows easy integration into automated systems. Choice of software packages Software Two software programs are supplied as standard with the UVM340. DigiRead is used for single or dual point absorbance measurements. ScanPlus is used for wavescans as well as single and dual point absorbance measurements. Applications • Standard absorbance assays including: endpoint and total protein assays (BCA, Lowry, Bradford) • ELISA assays • Cell-based assays requiring shaking where cells need to stay in solution • Assays measuring the changes of absorbance of NADH at 340 nm • Contamination detection, peak absborbance detection and product formation using spectral scanning • Verification of agglutination and coagulation studies where reading are required across the well using linear scanning • Multi-user labs where users are performing many assays requiring the instrument to be able to run at many different

Suppliers

Company
Product
Description
Supplier Links
Biochrom Asys UVM 340 - Microplate Reader G0 19065090 - Biochrom, Ltd.
Cambridge, Cambridgeshire, United Kingdom
Biochrom Asys UVM 340
Microplate Reader G0 19065090
Biochrom Asys UVM 340 Microplate Reader G0 19065090
The Biochrom Asys UVM340 is a PC-controlled, monochromator-based absorbance reader ideal for multi-user labs running a variety of assays including those that require spectral and linear scanning. The monochromator system means any wavelength can be measured. Features and Benefits No need for filters! The monochromator enables any wavelength to be selected for maximum flexibility both now and in the future. Shaking, ensures complete mixing of solutions, cells to stay in suspension and coloured solutions to be homogenized Linear scanning, enables verification of agglutination and coagulation studies to be performed Spectral scanning enables contamination detection, peak absorbance detection and product formation studies to be performed Wavelength range from 340 nm to 800 nm enables a wide range of assays to be performed Automatic performance verification ensures accuracy of data Plate formats from 12 - 96 well can be used enabling flexibility in application type Single channel system avoids restrictions imposed by multi-channel systems Low profile, self-centering plate carrier and front loading allows easy integration into automated systems. Choice of software packages Software Two software programs are supplied as standard with the UVM340. DigiRead is used for single or dual point absorbance measurements. ScanPlus is used for wavescans as well as single and dual point absorbance measurements. Applications • Standard absorbance assays including: endpoint and total protein assays (BCA, Lowry, Bradford) • ELISA assays • Cell-based assays requiring shaking where cells need to stay in solution • Assays measuring the changes of absorbance of NADH at 340 nm • Contamination detection, peak absborbance detection and product formation using spectral scanning • Verification of agglutination and coagulation studies where reading are required across the well using linear scanning • Multi-user labs where users are performing many assays requiring the instrument to be able to run at many different

The Biochrom Asys UVM340 is a PC-controlled, monochromator-based absorbance reader ideal for multi-user labs running a variety of assays including those that require spectral and linear scanning. The monochromator system means any wavelength can be measured.

Features and Benefits

  • No need for filters! The monochromator enables any wavelength to be selected for maximum flexibility both now and in the future.
  • Shaking, ensures complete mixing of solutions, cells to stay in suspension and coloured solutions to be homogenized
  • Linear scanning, enables verification of agglutination and coagulation studies to be performed
  • Spectral scanning enables contamination detection, peak absorbance detection and product formation studies to be performed
  • Wavelength range from 340 nm to 800 nm enables a wide range of assays to be performed
  • Automatic performance verification ensures accuracy of data
  • Plate formats from 12 - 96 well can be used enabling flexibility in application type
  • Single channel system avoids restrictions imposed by multi-channel systems
  • Low profile, self-centering plate carrier and front loading allows easy integration into automated systems.
  • Choice of software packages

Software
Two software programs are supplied as standard with the UVM340. DigiRead is used for single or dual point absorbance measurements. ScanPlus is used for wavescans as well as single and dual point absorbance measurements.

Applications

• Standard absorbance assays including: endpoint and total protein assays (BCA, Lowry, Bradford)
• ELISA assays
• Cell-based assays requiring shaking where cells need to stay in solution
• Assays measuring the changes of absorbance of NADH at 340 nm
• Contamination detection, peak absborbance detection and product formation using spectral scanning
• Verification of agglutination and coagulation studies where reading are required across the well using linear scanning
• Multi-user labs where users are performing many assays requiring the instrument to be able to run at many different

Supplier's Site

Technical Specifications

  Biochrom, Ltd.
Product Category Microplate Readers
Product Number Microplate Reader G0 19065090
Product Name Biochrom Asys UVM 340
Assay Type Absorbance
Microplate Capacity 96
Light Source 30W Tungsten halogen lamp
Detector Type 2 Silicon photodiode
Wavelength Range 340 to 800 nm (3400 to 8000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Biochrom Anthos 2010 - Microplate Reader GF 17 550 11 - Biochrom, Ltd.
Specs
Assay Type Absorbance
Microplate Capacity 96
Light Source Tungsten halogen lamp
View Details
 - Multiskan® FC - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Assay Type Photometer
Microplate Capacity 384
Light Source Quartz-Halogen Lamp
View Details
Lu-mini Single Tube Luminometer - V301001 - diaago
Specs
Assay Type Luminescence
Remote Interface Serial Interface
Display Type Video Display
View Details