Harmony Enterprises, Inc. P6RL Compactor

Description
The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Self-Contained Performance to Save You Money. Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Superior Design for Superior Performance. POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER. Safe and Simple to Operate. Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards. The Affordable Alternative. Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills. Features Standard Brown Finish: Custom Colors Available Dual Safety Interlock Hydraulic interlock prevents operation when loading door is open Mechanical interlock prevents opening of door during compaction cycle Leak-proof container to 17" Protective power unit cover Optional oil heater Optional 208/230/460 Volt Three Phase, 60HZ Optional longer hose lengths Specifications subject to change without notice.
Description
The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Self-Contained Performance to Save You Money. Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Superior Design for Superior Performance. POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER. Safe and Simple to Operate. Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards. The Affordable Alternative. Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills. Features Standard Brown Finish: Custom Colors Available Dual Safety Interlock Hydraulic interlock prevents operation when loading door is open Mechanical interlock prevents opening of door during compaction cycle Leak-proof container to 17" Protective power unit cover Optional oil heater Optional 208/230/460 Volt Three Phase, 60HZ Optional longer hose lengths Specifications subject to change without notice.

Suppliers

Company
Product
Description
Supplier Links
The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Self-Contained Performance to Save You Money. Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Superior Design for Superior Performance. POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER. Safe and Simple to Operate. Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards. The Affordable Alternative. Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills. Features Standard Brown Finish: Custom Colors Available Dual Safety Interlock Hydraulic interlock prevents operation when loading door is open Mechanical interlock prevents opening of door during compaction cycle Leak-proof container to 17" Protective power unit cover Optional oil heater Optional 208/230/460 Volt Three Phase, 60HZ Optional longer hose lengths Specifications subject to change without notice.

The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion.
Self-Contained Performance to Save You Money.

Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion.

Superior Design for Superior Performance.

POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER.

Safe and Simple to Operate.

Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards.

The Affordable Alternative.

Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills.

Features

  • Standard Brown Finish: Custom Colors Available
  • Dual Safety Interlock
  • Hydraulic interlock prevents operation when loading door is open
  • Mechanical interlock prevents opening of door during compaction cycle
  • Leak-proof container to 17"
  • Protective power unit cover
  • Optional oil heater
  • Optional 208/230/460 Volt Three Phase, 60HZ
  • Optional longer hose lengths

Specifications subject to change without notice.

Supplier's Site

Technical Specifications

  Harmony Enterprises, Inc.
Product Category Waste Compactors
Product Number P6RL Compactor
Equipment Type Compactor
Applications Cans / Bottles; Food Products; Recycling
Maximum Operating Force 12.72 tons (11.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
 - C200XP Compactor - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Equipment Type Compactor
Applications Cans / Bottles; Food Products; Recycling
Maximum Platen / System Pressure 39.2 psi (27.59 m H2O)
View Details
The Bulb Eater® Lamp Crusher -  - Air Cycle Corporation
Specs
Equipment Type Compactor; Crusher / Flattener
View Details