Harmony Enterprises, Inc. P6FL Compactor

Description
The P6FL is a front loading POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. The P6FL is Ideal for: Transfer Stations Super Markets Hotels/Motels Department Stores Manufacturing Facilities Colleges or Universities Military Bases Industrial/Commercia l Sites Shopping Centers The P6FL's Benefits: Reduces waste disposal costs Improves your business appearance and increases workplace safety Saves labor and time making your operation more profitable Liquid-tight design means that bothwet anddry waste can be compacted The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Self-Contained Performance to Save You Money. Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 lbs. of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Superior Design for Superior Performance. POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER. Safe and Simple to Operate Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards. The Affordable Alternative Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills. Features Standard Brown Finish: Custom Colors Available Dual Safety Interlock Hydraulic interlock prevents operation when loading door is open Mechanical interlock prevents opening of door during compaction cycle
Description
The P6FL is a front loading POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. The P6FL is Ideal for: Transfer Stations Super Markets Hotels/Motels Department Stores Manufacturing Facilities Colleges or Universities Military Bases Industrial/Commercia l Sites Shopping Centers The P6FL's Benefits: Reduces waste disposal costs Improves your business appearance and increases workplace safety Saves labor and time making your operation more profitable Liquid-tight design means that bothwet anddry waste can be compacted The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Self-Contained Performance to Save You Money. Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 lbs. of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Superior Design for Superior Performance. POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER. Safe and Simple to Operate Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards. The Affordable Alternative Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills. Features Standard Brown Finish: Custom Colors Available Dual Safety Interlock Hydraulic interlock prevents operation when loading door is open Mechanical interlock prevents opening of door during compaction cycle

Suppliers

Company
Product
Description
Supplier Links
The P6FL is a front loading POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. The P6FL is Ideal for: Transfer Stations Super Markets Hotels/Motels Department Stores Manufacturing Facilities Colleges or Universities Military Bases Industrial/Commercia l Sites Shopping Centers The P6FL's Benefits: Reduces waste disposal costs Improves your business appearance and increases workplace safety Saves labor and time making your operation more profitable Liquid-tight design means that bothwet anddry waste can be compacted The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Self-Contained Performance to Save You Money. Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 lbs. of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion. Superior Design for Superior Performance. POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER. Safe and Simple to Operate Operation is safe and simple. Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards. The Affordable Alternative Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills. Features Standard Brown Finish: Custom Colors Available Dual Safety Interlock Hydraulic interlock prevents operation when loading door is open Mechanical interlock prevents opening of door during compaction cycle

The P6FL is a front loading POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion.

The P6FL is Ideal for:

  • Transfer Stations
  • Super Markets
  • Hotels/Motels
  • Department Stores
  • Manufacturing Facilities
  • Colleges or Universities
  • Military Bases
  • Industrial/Commercial Sites
  • Shopping Centers

The P6FL's Benefits:

  • Reduces waste disposal costs
  • Improves your business appearance and increases workplace safety
  • Saves labor and time making your operation more profitable
  • Liquid-tight design means that bothwet anddry waste can be compacted

The Power Packer liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion.
Self-Contained Performance to Save You Money.

Cut your waste bill by compacting your waste with a POWER PACKER Outdoor Self-Contained Compactor. With more than 25,000 lbs. of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and sanitary fashion.

Superior Design for Superior Performance.

POWER PACKER offers a functionally superior design and superior performance. Loading height is only 38 inches, and the unique counter-balanced loading door is easy to open. The freestanding power unit can be placed at the most convenient location near the POWER PACKER.

Safe and Simple to Operate Operation is safe and simple.

Open the loading door, toss waste into the large one cubic yard hopper, close the door, and push the start button. POWER PACKER cycles automatically and is ready for more waste in 20 seconds. Safety features including a dual interlock system on the loading door and keylock controls prevent both unsafe and unauthorized operation. All controls are UL listed and the POWER PACKER meets or exceeds all ANSI and OSHA standards.

The Affordable Alternative

Representing over 35 years of experience in designing and manufacturing efficient and durable waste compaction equipment, the POWER PACKER is your affordable alternative to high waste bills.

Features

  • Standard Brown Finish: Custom Colors Available
  • Dual Safety Interlock
  • Hydraulic interlock prevents operation when loading door is open
  • Mechanical interlock prevents opening of door during compaction cycle
Supplier's Site

Technical Specifications

  Harmony Enterprises, Inc.
Product Category Waste Compactors
Product Number P6FL Compactor
Equipment Type Compactor
Applications Cans / Bottles; Food Products; Recycling
Maximum Operating Force 12.72 tons (11.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

LGEN-BR – Briquetter -  - Filtertech, Inc.
Specs
Equipment Type Compactor
View Details
PIG® Aerosol Single-Can Recycler - DRM1266 - New Pig Corporation
Specs
Equipment Type Crusher / Flattener
Applications Cans / Bottles; Recycling
View Details
 - 300SS Indoor Packer - Harmony Enterprises, Inc.
Harmony Enterprises, Inc.
Specs
Equipment Type Indoor Packers
Applications Cans / Bottles; Food Products; Recycling
Maximum Operating Force 4.91 tons (4.45 metric tons)
View Details
MS Series Roll Compactors -  - Bepex International LLC
Bepex International LLC
Specs
Equipment Type Compactor (optional feature)
Material Condition Dry
Applications Fibrous Materials / Textiles; Food Products
View Details