Harman Pro North America GB2 Series 16-Channel Rackmount Mixer GB2R 16

Description
This 19" rack-mountable mixer is designed specifically for smaller installations in churches and performance venues, or for small portable PA systems. It will also find friends in Broadcast where its high quality and feature set will be very appealing. The GB2R 16 offers 16 mono inputs to a stereo mix output and 6 auxiliary sends. As always with Soundcraft consoles, emphasis has been placed on operational simplicity, clear and intuitive layout and the highest possible audio performance. The Soundcraft GB2R inherits both the GB30 Mic preamplifier and GB30 Equaliser designs from the GB4 and GB8. For ease of installation, the connector section is contained in a rotatable pod, allowing cable access from the top of the mixer if sat on a table-top, or from the rear when mounted in a 19" rack. Every input has a pre/post switchable direct output for recording or effects sends, while an internal universal voltage PSU avoids external power supply connections. The whole GB Series carries the high quality hallmark with which Soundcraft is synonymous, with engineering and design as you'd expect from this high-end manufacturer. Careful attention has been given to the mechanical construction, to ensure reliability and ruggedness under strenuous conditions, with all input modules being constructed with individual vertically-mounted pcb's, fitted to the steel chassis front panel with individually-nutted potentiometers. Analogue/Digital: Analogue Frame Size: 16 Stereo Channels: 2 Digital I/O: No FX Processors: 0 Groups: 2 EQ Bands: 4 Aux Sends: 6 Returns: 2 Direct Outputs: Yes Matrix Outputs: 0 Main Bus Out: LR
Description
This 19" rack-mountable mixer is designed specifically for smaller installations in churches and performance venues, or for small portable PA systems. It will also find friends in Broadcast where its high quality and feature set will be very appealing. The GB2R 16 offers 16 mono inputs to a stereo mix output and 6 auxiliary sends. As always with Soundcraft consoles, emphasis has been placed on operational simplicity, clear and intuitive layout and the highest possible audio performance. The Soundcraft GB2R inherits both the GB30 Mic preamplifier and GB30 Equaliser designs from the GB4 and GB8. For ease of installation, the connector section is contained in a rotatable pod, allowing cable access from the top of the mixer if sat on a table-top, or from the rear when mounted in a 19" rack. Every input has a pre/post switchable direct output for recording or effects sends, while an internal universal voltage PSU avoids external power supply connections. The whole GB Series carries the high quality hallmark with which Soundcraft is synonymous, with engineering and design as you'd expect from this high-end manufacturer. Careful attention has been given to the mechanical construction, to ensure reliability and ruggedness under strenuous conditions, with all input modules being constructed with individual vertically-mounted pcb's, fitted to the steel chassis front panel with individually-nutted potentiometers. Analogue/Digital: Analogue Frame Size: 16 Stereo Channels: 2 Digital I/O: No FX Processors: 0 Groups: 2 EQ Bands: 4 Aux Sends: 6 Returns: 2 Direct Outputs: Yes Matrix Outputs: 0 Main Bus Out: LR

Suppliers

Company
Product
Description
Supplier Links
GB2 Series 16-Channel Rackmount Mixer - 51530 - TMP Pro Distribution
Berlin, CT, USA
GB2 Series 16-Channel Rackmount Mixer
51530
GB2 Series 16-Channel Rackmount Mixer 51530
This 19" rack-mountable mixer is designed specifically for smaller installations in churches and performance venues, or for small portable PA systems. It will also find friends in Broadcast where its high quality and feature set will be very appealing. The GB2R 16 offers 16 mono inputs to a stereo mix output and 6 auxiliary sends. As always with Soundcraft consoles, emphasis has been placed on operational simplicity, clear and intuitive layout and the highest possible audio performance. The Soundcraft GB2R inherits both the GB30 Mic preamplifier and GB30 Equaliser designs from the GB4 and GB8. For ease of installation, the connector section is contained in a rotatable pod, allowing cable access from the top of the mixer if sat on a table-top, or from the rear when mounted in a 19" rack. Every input has a pre/post switchable direct output for recording or effects sends, while an internal universal voltage PSU avoids external power supply connections. The whole GB Series carries the high quality hallmark with which Soundcraft is synonymous, with engineering and design as you'd expect from this high-end manufacturer. Careful attention has been given to the mechanical construction, to ensure reliability and ruggedness under strenuous conditions, with all input modules being constructed with individual vertically-mounted pcb's, fitted to the steel chassis front panel with individually-nutted potentiometers. Analogue/Digital: Analogue Frame Size: 16 Stereo Channels: 2 Digital I/O: No FX Processors: 0 Groups: 2 EQ Bands: 4 Aux Sends: 6 Returns: 2 Direct Outputs: Yes Matrix Outputs: 0 Main Bus Out: LR

This 19" rack-mountable mixer is designed specifically for smaller installations in churches and performance venues, or for small portable PA systems. It will also find friends in Broadcast where its high quality and feature set will be very appealing.
The GB2R 16 offers 16 mono inputs to a stereo mix output and 6 auxiliary sends.
As always with Soundcraft consoles, emphasis has been placed on operational simplicity, clear and intuitive layout and the highest possible audio performance. The Soundcraft GB2R inherits both the GB30 Mic preamplifier and GB30 Equaliser designs from the GB4 and GB8.
For ease of installation, the connector section is contained in a rotatable pod, allowing cable access from the top of the mixer if sat on a table-top, or from the rear when mounted in a 19" rack.
Every input has a pre/post switchable direct output for recording or effects sends, while an internal universal voltage PSU avoids external power supply connections.
The whole GB Series carries the high quality hallmark with which Soundcraft is synonymous, with engineering and design as you'd expect from this high-end manufacturer. Careful attention has been given to the mechanical construction, to ensure reliability and ruggedness under strenuous conditions, with all input modules being constructed with individual vertically-mounted pcb's, fitted to the steel chassis front panel with individually-nutted potentiometers.
Analogue/Digital: Analogue
Frame Size: 16
Stereo Channels: 2
Digital I/O: No
FX Processors: 0
Groups: 2
EQ Bands: 4
Aux Sends: 6
Returns: 2
Direct Outputs: Yes
Matrix Outputs: 0
Main Bus Out: LR

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Audio Mixers and Consoles
Product Number 51530
Product Name GB2 Series 16-Channel Rackmount Mixer
Unlock Full Specs
to access all available technical data

Similar Products

 - 522840 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - Soundcraft Si2+ - Harman Pro North America
Harman Pro North America
View Details
 - The PST Series - Grommes~Precision Electronics, Inc.
Grommes~Precision Electronics, Inc.
View Details