Shutter dogs are used for both working and non-working shutters
Shutter dogs are usually installed in the vertical position, with the heavier end at the bottom
Sold by the pair
One pair includes: 2 shutter dogs, 2 lag screws, 2 anti-rattle hooks, screws for anti-rattle hooks
Shutter Dogs are reversable (non-handed)
To install in masonary, use two 3/8" lag shields per shutter dog pair. Lag Shields are not included but are offered for purchase during checkout.
Made of steel base material
Shutter Dog measures 6-3/4" tall by 2-3/8" wide
Black wood screws are included for the anti-rattle hook
Two 3/8" x 4" black lag screws are included per pair of shutter dogs
Finishes:
Rough black finish
HardwareSource, Inc.
Done
Description
Shutter dogs are used for both working and non-working shutters
Shutter dogs are usually installed in the vertical position, with the heavier end at the bottom
Sold by the pair
One pair includes: 2 shutter dogs, 2 lag screws, 2 anti-rattle hooks, screws for anti-rattle hooks
Shutter Dogs are reversable (non-handed)
To install in masonary, use two 3/8" lag shields per shutter dog pair. Lag Shields are not included but are offered for purchase during checkout.
Made of steel base material
Shutter Dog measures 6-3/4" tall by 2-3/8" wide
Black wood screws are included for the anti-rattle hook
Two 3/8" x 4" black lag screws are included per pair of shutter dogs
Finishes:
Rough black finish
Shutter dogs are used for both working and non-working shutters
Shutter dogs are usually installed in the vertical position, with the heavier end at the bottom
Sold by the pair
One pair includes: 2 shutter dogs, 2 lag screws, 2 anti-rattle hooks, screws for anti-rattle hooks
Shutter Dogs are reversable (non-handed)
To install in masonary, use two 3/8" lag shields per shutter dog pair. Lag Shields are not included but are offered for purchase during checkout.
Made of steel base material
Shutter Dog measures 6-3/4" tall by 2-3/8" wide
Black wood screws are included for the anti-rattle hook
Two 3/8" x 4" black lag screws are included per pair of shutter dogs
Finishes:
Rough black finish
Shutter dogs are used for both working and non-working shutters
Shutter dogs are usually installed in the vertical position, with the heavier end at the bottom
Sold by the pair
One pair includes: 2 shutter dogs, 2 lag screws, 2 anti-rattle hooks, screws for anti-rattle hooks
Shutter Dogs are reversable (non-handed)
To install in masonary, use two 3/8" lag shields per shutter dog pair. Lag Shields are not included but are offered for purchase during checkout.
Made of steel base material
Shutter Dog measures 6-3/4" tall by 2-3/8" wide
Black wood screws are included for the anti-rattle hook
Two 3/8" x 4" black lag screws are included per pair of shutter dogs