This shutter dog is in the shape of a beautiful beach shell
Size is approximately 5-1/8" tall by 2-5/8" wide
Made from cast iron
Installs with a 3/8" x 4-1/2" lag screw which has clevis pin and washer to hold the shutter dog in position.
Lag screw, clevis pin and washer are included.
These shutter dogs are sold by the pair which means 2 shutter dogs.
Finishes:
Black primer coated
HardwareSource, Inc.
Done
Description
This shutter dog is in the shape of a beautiful beach shell
Size is approximately 5-1/8" tall by 2-5/8" wide
Made from cast iron
Installs with a 3/8" x 4-1/2" lag screw which has clevis pin and washer to hold the shutter dog in position.
Lag screw, clevis pin and washer are included.
These shutter dogs are sold by the pair which means 2 shutter dogs.
Finishes:
Black primer coated
This shutter dog is in the shape of a beautiful beach shell
Size is approximately 5-1/8" tall by 2-5/8" wide
Made from cast iron
Installs with a 3/8" x 4-1/2" lag screw which has clevis pin and washer to hold the shutter dog in position.
Lag screw, clevis pin and washer are included.
These shutter dogs are sold by the pair which means 2 shutter dogs.
Finishes:
Black primer coated
This shutter dog is in the shape of a beautiful beach shell
Size is approximately 5-1/8" tall by 2-5/8" wide
Made from cast iron
Installs with a 3/8" x 4-1/2" lag screw which has clevis pin and washer to hold the shutter dog in position.
Lag screw, clevis pin and washer are included.
These shutter dogs are sold by the pair which means 2 shutter dogs.