Hannay Reels Spring Rewind Hose Reel 900

Description
To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" female NPT threads. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet
Description
To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" female NPT threads. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Rewind Hose Reel - 900 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Hose Reel
900
Spring Rewind Hose Reel 900
To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" female NPT threads. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 1-1/4" or 1-1/2" I.D. hose

Bulk Transfer / Fuel Dispensing / Suction / Discharge

  • Roll-formed channel frame construction.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: 1-1/2" female NPT threads.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -60° F to +175° F (-51° C to +79° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet
Spring Rewind Reel - 900 - Hannay Reels
Westerlo, NY, United States
Spring Rewind Reel
900
Spring Rewind Reel 900
To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove. Standard outlet: 1-1/2" female NPT threads. Pressures to 600 psi (41 bar). Temperatures from -60° F to +175° F (-51° C to +79° C). Consult factory for other pressures and temperatures. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information. Constant tension is available consult factory.

To handle 1-1/4" or 1-1/2" I.D. hose

Bulk Transfer / Fuel Dispensing / Suction / Discharge

  • Roll-formed channel frame construction.
  • Non-sparking ratchet assembly.
  • Declutching arbor to prevent damage from reverse winding.
  • Standard inlet: 90° swivel joint, 1-1/2" female NPT threads and 2" Victaulic® groove.
  • Standard outlet: 1-1/2" female NPT threads.
  • Pressures to 600 psi (41 bar).
  • Temperatures from -60° F to +175° F (-51° C to +79° C).
  • Consult factory for other pressures and temperatures.
  • 4-way roller assembly.
  • SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional configurations are available, must specify, click for more information.
  • Constant tension is available consult factory.
Supplier's Site Datasheet

Technical Specifications

  Hannay Reels Hannay Reels
Product Category Reels Reels
Product Number 900 900
Product Name Spring Rewind Hose Reel Spring Rewind Reel
Type Of Reel Hose Reel Hose Reel
Material Of Construction Steel Steel; Stainless Steel (optional feature); Aluminum
Core Diameter 10.5 inch (267 mm) 10.5 inch (267 mm)
Hose Cable Diameter 1.81 to 2.06 inch (46.04 to 52.39 mm) 1.81 to 2.06 inch (46.04 to 52.39 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel for Refueling or Hazardous Areas - GR - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
View Details
Portable Storage Reels on Wheel - C1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Manual or Power Rewind Reel - V-3
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
View Details
Spring Rewind Hose Reel - 700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
View Details