Hangzhou Shalom Electro-optics Technology Co., Ltd. UVFS D25.4x6 400-750nm Mirrors 121-004

Description
Features: • Made of Corning UV grade Fused Silica • Stocked and custom mirrors available • High Flatness λ/10, High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45° • Multiple Broadband options: HR400-750nm, HR750-1100nm, HR1280-1600nm or custom Shalom EO’s UV Fused Silica Broadband Mirrors feature high reflectance over four broadband wavelength regions from visible to NIR spectrum. The average reflection rate is maintained above 98% at 0-45° incident angles. Both standard and custom versions are available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Mirror substrates are then coated with a broadband dielectric coating. The technique of dielectric coating refers to stacking in period of multiple thin films made of dielectric materials with different dielectric constants. When the incident wavelength satisfies certain conditions, these thin films will function as a special Bragg optical grating, reflecting the incident light. Compared with metallic coatings, higher reflectance could be obtained using dielectric coating and therefore are more recommendable for applications requiring ultra-high reflectance. Another advantage is that dielectric mirrors are more durable and resistant to scratching and wiping than metallic mirrors. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UVFS D25.4x6 400-750nm Mirrors - 121-004 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
UVFS D25.4x6 400-750nm Mirrors
121-004
UVFS D25.4x6 400-750nm Mirrors 121-004
Features: • Made of Corning UV grade Fused Silica • Stocked and custom mirrors available • High Flatness λ/10, High SQ: 10/5 S/D • Wide angle of Incidence(AOI): 0-45° • Multiple Broadband options: HR400-750nm, HR750-1100nm, HR1280-1600nm or custom Shalom EO’s UV Fused Silica Broadband Mirrors feature high reflectance over four broadband wavelength regions from visible to NIR spectrum. The average reflection rate is maintained above 98% at 0-45° incident angles. Both standard and custom versions are available. The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion. Mirror substrates are then coated with a broadband dielectric coating. The technique of dielectric coating refers to stacking in period of multiple thin films made of dielectric materials with different dielectric constants. When the incident wavelength satisfies certain conditions, these thin films will function as a special Bragg optical grating, reflecting the incident light. Compared with metallic coatings, higher reflectance could be obtained using dielectric coating and therefore are more recommendable for applications requiring ultra-high reflectance. Another advantage is that dielectric mirrors are more durable and resistant to scratching and wiping than metallic mirrors. Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Features:
• Made of Corning UV grade Fused Silica
• Stocked and custom mirrors available
• High Flatness λ/10, High SQ: 10/5 S/D
• Wide angle of Incidence(AOI): 0-45°
• Multiple Broadband options: HR400-750nm, HR750-1100nm, HR1280-1600nm or custom

Shalom EO’s UV Fused Silica Broadband Mirrors feature high reflectance over four broadband wavelength regions from visible to NIR spectrum. The average reflection rate is maintained above 98% at 0-45° incident angles. Both standard and custom versions are available.


The mirror substrates are made from UV Fused Silica sourced from Corning. The glass material is fabricated using SiO2 with few inclusions. UV Fused Silica is known for its superior optical properties, in addition to high scratch resistance and low thermal expansion.


Mirror substrates are then coated with a broadband dielectric coating. The technique of dielectric coating refers to stacking in period of multiple thin films made of dielectric materials with different dielectric constants. When the incident wavelength satisfies certain conditions, these thin films will function as a special Bragg optical grating, reflecting the incident light. Compared with metallic coatings, higher reflectance could be obtained using dielectric coating and therefore are more recommendable for applications requiring ultra-high reflectance. Another advantage is that dielectric mirrors are more durable and resistant to scratching and wiping than metallic mirrors.


Shalom EO is a leading supplier of optical mirrors. With over ten years of experience, we have developed our high-tech production line and in-house ISO9001-compliant inspection labs to ensure the quality of our products before despatch. Apart from industrial-grade mirrors, we also offer super polished mirror substrates.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Mirrors
Product Number 121-004
Product Name UVFS D25.4x6 400-750nm Mirrors
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BK7 λ/10 D50.8x12 Enhanced Al Mirrors - 123-013 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Diameter/Width 50.8 mm (2 inch)
Thickness 12 mm (0.4724 inch)
Mirror Materials BK7 Glass; BK7
View Details
UVFS D25.4x6 515nm for Yb:KGW/KYW 2H Laser Mirrors - 122-008 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
UVFS D50.8x12 670nm for LD Laser Mirrors - 122-021 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 50.8 mm (2 inch)
Thickness 12 mm (0.4724 inch)
View Details
UVFS D12.7x3 589nm for Dye Laser Mirrors - 122-013 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Mirror Types Flat Mirror; Laser Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3 mm (0.1181 inch)
View Details