Features
Designed to provide both air temperature and humidity control as well as monitoring in electrical and electronic enclosures.
Independently senses the relative humidity and temperature. Resistive and inductive loads (heaters or filter fans) can be switched.
Highly effective in ATMs, parking control gates, ticket dispensers and traffic control systems where equipment is exposed to wide ranging outdoor elements.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
- Dimensions - - Part No. - Height x Width x Depth - Temperature Display - Operating Voltage SKTH012009 - 3.0 x 2.4 x 1.77 +32 to + 140 F 100 - 240 VAC 50/60 Hz (min 90 V , max 265 V) SKTH012009-C - 3.0 x 2.4 x 1.77 0 to +60 C 100 - 240 VAC 50/60 Hz (min 90 V , max 265 V) Switching Difference ( temperature) 2K (+/- 1K at 25C (+77F) 50% RH ) Switching Difference ( humidity) 4% RH (+/- 1K at 25C (+77F) 50% RH ) Setting range (humidity) 50 to 90% RH Reaction time aprox 5 sec Contact type Change over ( relay) Service life NO/NC 30,000 cycles Max Switching Relay output 10A Resistive / 1.6A inductive @ 240 VAC 0.6 @ 60 VDC Max inrush current AC 30 A for 10 sec Case Plastic UL 94V-O light Gray Mounting 35 mm Din rail Weight 3.5 oz . 100g Protection IP20 Approvals UL file E164102 / UR componet / CE
Features
- Designed to provide both air temperature and humidity control as well as monitoring in electrical and electronic enclosures.
- Independently senses the relative humidity and temperature. Resistive and inductive loads (heaters or filter fans) can be switched.
- Highly effective in ATMs, parking control gates, ticket dispensers and traffic control systems where equipment is exposed to wide ranging outdoor elements.
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
- Dimensions - -
Part No. - Height x Width x Depth - Temperature Display - Operating Voltage
SKTH012009 - 3.0 x 2.4 x 1.77 +32 to + 140 F 100 - 240 VAC 50/60 Hz (min 90 V , max 265 V)
SKTH012009-C - 3.0 x 2.4 x 1.77 0 to +60 C 100 - 240 VAC 50/60 Hz (min 90 V , max 265 V)
Switching Difference ( temperature) 2K (+/- 1K at 25C (+77F) 50% RH )
Switching Difference ( humidity) 4% RH (+/- 1K at 25C (+77F) 50% RH )
Setting range (humidity) 50 to 90% RH
Reaction time aprox 5 sec
Contact type Change over ( relay)
Service life NO/NC 30,000 cycles
Max Switching Relay output 10A Resistive / 1.6A inductive @ 240 VAC 0.6 @ 60 VDC
Max inrush current AC 30 A for 10 sec
Case Plastic UL 94V-O light Gray
Mounting 35 mm Din rail
Weight 3.5 oz . 100g
Protection IP20
Approvals UL file E164102 / UR componet / CE