Hammond Manufacturing Company Inc. Electrical - Climate Control - Heaters SHGM1430

Description
Features Designed for use in small enclosure housing or for heating of isolated spots in sensitive areas Compact design Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Watts - Max. Current - X - Y - Z - L SHGM1410 - 10 1 1.16 1.77 1.97 12.00 SHGM1420 - 20 1.1 1.16 1.77 1.97 12.00 SHGM1430 - 30 1.2 1.16 1.77 1.97 12.00 Operating Voltage: 110-250 AC 50/60 Hz Heating Element: PTC resistor, self regulating surface temperature Heating Body: Aluminum, black anodised Max surface temperature: 10w @ 203°F/95°C 20w @239°F/115°C 30w @284°F/140°C Connection: Connecting cable 11.8" Mounting: Din rail 35mm profile Protection class: IP20 Approval: UL Recognized Component, cUL Recognized Componet, CE
Request a Quote
Description
Features Designed for use in small enclosure housing or for heating of isolated spots in sensitive areas Compact design Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Watts - Max. Current - X - Y - Z - L SHGM1410 - 10 1 1.16 1.77 1.97 12.00 SHGM1420 - 20 1.1 1.16 1.77 1.97 12.00 SHGM1430 - 30 1.2 1.16 1.77 1.97 12.00 Operating Voltage: 110-250 AC 50/60 Hz Heating Element: PTC resistor, self regulating surface temperature Heating Body: Aluminum, black anodised Max surface temperature: 10w @ 203°F/95°C 20w @239°F/115°C 30w @284°F/140°C Connection: Connecting cable 11.8" Mounting: Din rail 35mm profile Protection class: IP20 Approval: UL Recognized Component, cUL Recognized Componet, CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heaters - SHGM1430 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heaters
SHGM1430
Electrical - Climate Control - Heaters SHGM1430
Features Designed for use in small enclosure housing or for heating of isolated spots in sensitive areas Compact design Used in combination with Normally Closed Thermostat or Humidistat Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Watts - Max. Current - X - Y - Z - L SHGM1410 - 10 1 1.16 1.77 1.97 12.00 SHGM1420 - 20 1.1 1.16 1.77 1.97 12.00 SHGM1430 - 30 1.2 1.16 1.77 1.97 12.00 Operating Voltage: 110-250 AC 50/60 Hz Heating Element: PTC resistor, self regulating surface temperature Heating Body: Aluminum, black anodised Max surface temperature: 10w @ 203°F/95°C 20w @239°F/115°C 30w @284°F/140°C Connection: Connecting cable 11.8" Mounting: Din rail 35mm profile Protection class: IP20 Approval: UL Recognized Component, cUL Recognized Componet, CE

Features

  • Designed for use in small enclosure housing or for heating of isolated spots in sensitive areas
  • Compact design
  • Used in combination with Normally Closed Thermostat or Humidistat

Accessories

  • Temperature Controls and Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Watts - Max. Current - X - Y - Z - L
SHGM1410 - 10 1 1.16 1.77 1.97 12.00
SHGM1420 - 20 1.1 1.16 1.77 1.97 12.00
SHGM1430 - 30 1.2 1.16 1.77 1.97 12.00
Operating Voltage: 110-250 AC 50/60 Hz
Heating Element: PTC resistor, self regulating surface temperature
Heating Body: Aluminum, black anodised
Max surface temperature: 10w @ 203°F/95°C 20w @239°F/115°C 30w @284°F/140°C
Connection: Connecting cable 11.8"
Mounting: Din rail 35mm profile
Protection class: IP20
Approval: UL Recognized Component, cUL Recognized Componet, CE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Heaters
Product Number SHGM1430
Product Name Electrical - Climate Control - Heaters
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHV031029 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.10 kW (0.3412 MBH)
View Details
Electrical - Climate Control - Heaters - SHG14007 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.17 to 0.20 kW (0.5629 to 0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details
Electrical - Climate Control - Heaters - FLHTF400A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.40 kW (1.36 MBH)
AC Voltage Required 120 volts
View Details