Key Features:
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Enclosures
Units shown: inch. Switch units to: mm
Part Number - Width - Depth - Rear Height
SCEM101110WH - 4.00 4.50 4.00
SCEM161110WH - 6.50 4.50 4.00
SCEM161414WH - 6.50 5.50 5.50
SCEM251414WH - 10.00 5.50 5.50
SCEM251619WH - 10.00 6.50 7.50
SCEM351619WH - 14.00 6.50 7.50
Replacement Screw Pack
Part No. - 1421J8
"Console Metal, Aluminum Blue, Gray Slanted Top 14.180"" L x 6.710"" W (360.17mm x 170.43mm) X 7.710"" (195.83mm)"
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | SCEM351619WH | SCEM351619WH | HM5829-ND | 2777624 |
| Product Name | Small Enclosures - General Purpose Metal | Enclosures, Boxes, & Cases | Boxes | General Purpose Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Console Enclosures; Junction Box | |
| Length | 14 inch (356 mm) | 14.02 inch (356 mm) | ||
| Width | 6.5 inch (165 mm) | 6.5 inch (165 mm) |