Key Features:
Photo Features:
Vents on rear and bottom
All models have a blue base. Available with a beige or black top.
Shown unassembled
Accessories
"Console Metal, Aluminum Blue, White Slanted Top 17.120"" L x 10.480"" W (434.85mm x 266.19mm) X 4.210"" (106.93mm)"
Electrical Enclosures 30 Degree Slope Alum 10.2x4x17"Beige/Blue
1456 Series, 30 ° Sloped Console Enclosure, Aluminum Cover Material
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1456RK4WHBU | HM3133-ND | 1456RK4WHBU | 1456RK4WHBU | 70165020 |
| Product Name | Small Enclosures - General Purpose Metal | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures | Enclosure; Aluminum; Aluminum; Beige Top and Blue Case; 10.2 in. + 0.25; 4 in. |
| Type | Electronic and Instrument Enclosures | Console Enclosures; Junction Box | Junction Box | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 10.2 inch (259 mm) | 17 inch (432 mm) | 10.2 inch (259 mm) | ||
| Width | 17 inch (432 mm) | 17 inch (432 mm) | 17 inch (432 mm) | ||
| Depth | 4 inch (102 mm) | ||||
| Material | Aluminum; Aluminum | Aluminum |