Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures PJ744P2

Description
Application Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Accessories Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel Part No. - Part No. - Holes - H - W - D - Part No. - H - W PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13
Request a Quote Datasheet
Description
Application Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Accessories Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel Part No. - Part No. - Holes - H - W - D - Part No. - H - W PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - PJ744P2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
PJ744P2
Electrical - Operator Interface - Pushbutton Enclosures PJ744P2
Application Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included). Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional aluminum inner panel natural finish. Accessories Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel Part No. - Part No. - Holes - H - W - D - Part No. - H - W PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13 PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13

Application

  • Designed for use as pushbutton enclosures for 22.5mm or 30.5mm devices.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • CSA Type 1, 2, 3, 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Cover is fastened with captive stainless steel screws in threaded brass inserts.
  • Captive oil resistant gasket provides a positive seal.
  • Mounting through rear holes on enclosure. Use #8 x 1 inch screw (not included).
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in Technical Information.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional aluminum inner panel natural finish.

Accessories

  • Hole Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


30.5mm PB - 22.5mm PB - # of - Enclosure - Optional Aluminum Panel
Part No. - Part No. - Holes - H - W - D - Part No. - H - W
PJ744P1 - PJ744P221 - 1 6.74 3.93 3.88 PJP74 - 4.00 3.13
PJ744P2 - PJ744P222 - 2 6.74 3.93 3.88 PJP74 - 4.00 3.13
PJ944P3 - PJ944P223 - 3 8.99 3.93 3.88 PJP94 - 6.25 3.13

Supplier's Site
Boxes - PJ744P2-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Cover Included 6.740"" L x 3.930"" W (171.20mm x 99.82mm) X 3.880"" (98.55mm)"

"Box Fiberglass/Polyester Gray Cover Included 6.740"" L x 3.930"" W (171.20mm x 99.82mm) X 3.880"" (98.55mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - PJ744P2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
PJ744P2
Enclosures, Boxes, & Cases PJ744P2
7X4X4 2 HOLE PBUTTON

7X4X4 2 HOLE PBUTTON

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PJ744P2
Electrical Enclosures PJ744P2
Electrical Enclosures 4/4X Polyester 7x4x4 30.5Pushbutton 2Hole

Electrical Enclosures 4/4X Polyester 7x4x4 30.5Pushbutton 2Hole

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ744P2 PJ744P2-ND PJ744P2 PJ744P2
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 6.74 inch (171 mm) 7 inch (178 mm)
Width 3.93 inch (99.82 mm) 3.93 inch (99.82 mm)
Depth 3.88 inch (98.55 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418H8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
6 suppliers
Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Boxes - 164-1414N4PHS16C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details