Hammond Manufacturing Company Inc. Electrical - Operator Interface - Pushbutton Enclosures PJ1086P12

Description
Application Designed for use as pushbutton enclosures for 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum. Accessories Additional Inner Panels Terminal Kit Assemblies PJ Stainless Replacement Mounting Feet Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel 30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88 PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88 PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88 PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88 PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88 PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88 Alternative inner panel options available.
Request a Quote Datasheet
Description
Application Designed for use as pushbutton enclosures for 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum. Accessories Additional Inner Panels Terminal Kit Assemblies PJ Stainless Replacement Mounting Feet Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel 30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88 PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88 PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88 PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88 PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88 PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88 Alternative inner panel options available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Pushbutton Enclosures - PJ1086P12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Pushbutton Enclosures
PJ1086P12
Electrical - Operator Interface - Pushbutton Enclosures PJ1086P12
Application Designed for use as pushbutton enclosures for 30.5mm devices. Provides outstanding insulation and protection where equipment may be hosed down or be very wet. Ideal in applications with high temperatures or highly corrosive environments. Standards UL 508A Type 1, 2, 3, 4, 4X, 12 and 13 CSA Type 1, 2, 3, 4, 4X, 12 and 13 Complies with NEMA Type 1, 2, 3, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled. Standard JIC sizes under 18" x 16". Threaded brass inserts are provided for optional inner panel or terminal kit mounting. Cover is fastened with captive stainless steel screws in threaded brass inserts. Captive oil resistant gasket provides a positive seal. Threaded brass inserts are provided for mounting feet to the rear of the enclosure. Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure. Enhanced UV inhibitors protect against outdoor weathering. Operating temperatures between 130°C and -40°C (266°F to -40°F). Impact index of 6.78J (5 ft/lb). For corrosion resistance information, please refer to table in Technical Information. Finish Fiberglass polyester material has a gray finish. Optional inner panels are available in white powder coated finished steel or unfinished aluminum. Accessories Additional Inner Panels Terminal Kit Assemblies PJ Stainless Replacement Mounting Feet Hole Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel 30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88 PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88 PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88 PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88 PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88 PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88 PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88 PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88 Alternative inner panel options available.

Application

  • Designed for use as pushbutton enclosures for 30.5mm devices.
  • Provides outstanding insulation and protection where equipment may be hosed down or be very wet.
  • Ideal in applications with high temperatures or highly corrosive environments.

Standards

  • UL 508A Type 1, 2, 3, 4, 4X, 12 and 13
  • CSA Type 1, 2, 3, 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 1, 2, 3, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Molded fiberglass polyester enclosure with matching cover is easily punched, cut, or drilled.
  • Standard JIC sizes under 18" x 16".
  • Threaded brass inserts are provided for optional inner panel or terminal kit mounting.
  • Cover is fastened with captive stainless steel screws in threaded brass inserts.
  • Captive oil resistant gasket provides a positive seal.
  • Threaded brass inserts are provided for mounting feet to the rear of the enclosure.
  • Stainless steel mounting brackets and hardware are provided for mounting to the rear of the enclosure.
  • Enhanced UV inhibitors protect against outdoor weathering.
  • Operating temperatures between 130°C and -40°C (266°F to -40°F).
  • Impact index of 6.78J (5 ft/lb).
  • For corrosion resistance information, please refer to table in Technical Information.

Finish

  • Fiberglass polyester material has a gray finish.
  • Optional inner panels are available in white powder coated finished steel or unfinished aluminum.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • PJ Stainless Replacement Mounting Feet
  • Hole Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Lift Off Cover - Hinged Cover - No. - Enclosure - Optional Inner Panel
30.5mm PB Part No. - 30.5mm PB Part No. - Holes - H - W - D - Part No. - H - W
PJ664P4 - PJ664HP4 - 4 6.10 6.10 4.18 14R0505 - 4.88 4.88
PJ864P6 - PJ864HP6 - 6 8.00 6.12 4.13 14R0705 - 6.75 4.88
PJ1084P9 - PJ1084HP9 - 9 10.13 8.26 4.13 14R0907 - 8.75 6.88
PJ1086P9 - PJ1086HP9 - 9 10.13 8.26 6.13 14R0907 - 8.75 6.88
PJ1086P12 - PJ1086HP12 - 12 10.13 8.26 6.13 14R0907 - 8.75 6.88
PJ12106P16 - PJ12106HP16 - 16 12.13 10.26 6.13 14R1109 - 10.75 8.88
PJ12106P20 - PJ12106HP20 - 20 12.13 10.26 6.13 14R1109 - 10.75 8.88
PJ14126P25 - PJ14126HP25 - 25 14.13 12.26 6.13 14R1311 - 12.75 10.88
PJ16148P30 - PJ16148HP30 - 30 16.27 14.40 8.13 14R1513 - 14.75 12.88
PJ18168P42 - PJ18168HP42 - 42 18.40 16.40 8.13 P1868 - 16.88 14.88
Alternative inner panel options available.

Supplier's Site
Boxes - PJ1086P12-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Cover Included 11.770"" L x 9.900"" W (298.96mm x 251.46mm) X 6.470"" (164.34mm)"

"Box Fiberglass/Polyester Gray Cover Included 11.770"" L x 9.900"" W (298.96mm x 251.46mm) X 6.470"" (164.34mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PJ1086P12
Electrical Enclosures PJ1086P12
Electrical Enclosures Type 4/4X Pushbutton ScrewCover/Polyester

Electrical Enclosures Type 4/4X Pushbutton ScrewCover/Polyester

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PJ1086P12 PJ1086P12-ND PJ1086P12
Product Name Electrical - Operator Interface - Pushbutton Enclosures Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Pushbutton Enclosures Junction Box Electronic and Instrument Enclosures
Length 10.13 inch (257 mm) 10.2 inch (259 mm)
Width 8.26 inch (210 mm) 8.3 inch (211 mm)
Depth 6.13 inch (156 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455L801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Boxes - 164-1418KK12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers