Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HTCM3106

Description
Provides a space for cable organization along top of HME cabinet(s). Mounts directly to top of HME cabinet (with top panel removed) with matching WxD dimensions. Top Module consists of frame (similar to HME overall frame) with removable front and rear panels. Side panels (pair) sold separately. (Note: Standard top panel from HME cabinet fits on matching WxD version of Top Module). Finished in RAL7035 light gray. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch Part Number - Description - H - W - D HTCM46 - Top Cable Module 200 400 600 HTCM66 - Top Cable Module 200 600 600 HTCM86 - Top Cable Module 200 800 600 HTCM106 - Top Cable Module 200 1000 600 HTCM126 - Top Cable Module 200 1200 600 HTCM346 - Top Cable Module 300 400 600 HTCM366 - Top Cable Module 300 600 600 HTCM386 - Top Cable Module 300 800 600 HTCM3106 - Top Cable Module 300 1000 600 HTCM3126 - Top Cable Module 300 1200 600 HTCMS6 - Side Panels for 200mm Top Cabling Module 200 - 600 HTCMS36 - Side Panels for 300mm Top Cable Module 300 - 600
Request a Quote
Description
Provides a space for cable organization along top of HME cabinet(s). Mounts directly to top of HME cabinet (with top panel removed) with matching WxD dimensions. Top Module consists of frame (similar to HME overall frame) with removable front and rear panels. Side panels (pair) sold separately. (Note: Standard top panel from HME cabinet fits on matching WxD version of Top Module). Finished in RAL7035 light gray. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch Part Number - Description - H - W - D HTCM46 - Top Cable Module 200 400 600 HTCM66 - Top Cable Module 200 600 600 HTCM86 - Top Cable Module 200 800 600 HTCM106 - Top Cable Module 200 1000 600 HTCM126 - Top Cable Module 200 1200 600 HTCM346 - Top Cable Module 300 400 600 HTCM366 - Top Cable Module 300 600 600 HTCM386 - Top Cable Module 300 800 600 HTCM3106 - Top Cable Module 300 1000 600 HTCM3126 - Top Cable Module 300 1200 600 HTCMS6 - Side Panels for 200mm Top Cabling Module 200 - 600 HTCMS36 - Side Panels for 300mm Top Cable Module 300 - 600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HTCM3106 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HTCM3106
Electrical - Modular - HME Series HTCM3106
Provides a space for cable organization along top of HME cabinet(s). Mounts directly to top of HME cabinet (with top panel removed) with matching WxD dimensions. Top Module consists of frame (similar to HME overall frame) with removable front and rear panels. Side panels (pair) sold separately. (Note: Standard top panel from HME cabinet fits on matching WxD version of Top Module). Finished in RAL7035 light gray. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch Part Number - Description - H - W - D HTCM46 - Top Cable Module 200 400 600 HTCM66 - Top Cable Module 200 600 600 HTCM86 - Top Cable Module 200 800 600 HTCM106 - Top Cable Module 200 1000 600 HTCM126 - Top Cable Module 200 1200 600 HTCM346 - Top Cable Module 300 400 600 HTCM366 - Top Cable Module 300 600 600 HTCM386 - Top Cable Module 300 800 600 HTCM3106 - Top Cable Module 300 1000 600 HTCM3126 - Top Cable Module 300 1200 600 HTCMS6 - Side Panels for 200mm Top Cabling Module 200 - 600 HTCMS36 - Side Panels for 300mm Top Cable Module 300 - 600
  • Provides a space for cable organization along top of HME cabinet(s).
  • Mounts directly to top of HME cabinet (with top panel removed) with matching WxD dimensions.
  • Top Module consists of frame (similar to HME overall frame) with removable front and rear panels.
  • Side panels (pair) sold separately. (Note: Standard top panel from HME cabinet fits on matching WxD version of Top Module).
  • Finished in RAL7035 light gray.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


Part Number - Description - H - W - D
HTCM46 - Top Cable Module 200 400 600
HTCM66 - Top Cable Module 200 600 600
HTCM86 - Top Cable Module 200 800 600
HTCM106 - Top Cable Module 200 1000 600
HTCM126 - Top Cable Module 200 1200 600
HTCM346 - Top Cable Module 300 400 600
HTCM366 - Top Cable Module 300 600 600
HTCM386 - Top Cable Module 300 800 600
HTCM3106 - Top Cable Module 300 1000 600
HTCM3126 - Top Cable Module 300 1200 600
HTCMS6 - Side Panels for 200mm Top Cabling Module 200 - 600
HTCMS36 - Side Panels for 300mm Top Cable Module 300 - 600

Supplier's Site
Enclosures Accessories and Hardware - HTCM3106 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HTCM3106
Enclosures Accessories and Hardware HTCM3106
CABLING MOD 300MM - 1000W X 60

CABLING MOD 300MM - 1000W X 60

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HTCM3106 HTCM3106
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401P - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Boxes - 164-1414SCO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Operator Interface - Modular Console System - 2CSDC2443 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers