Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Wallmount Enclosures HN4WM24488SS

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X, and 12 CSA Type 3R, 4X, and 12 Complies with NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Window Kits Mechanical Interlock Barrier Kits for Type 4 Wallmount Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00 HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00 HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00 HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00 HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00 HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00 HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00 HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00 HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00 HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00 HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00 HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X, and 12 CSA Type 3R, 4X, and 12 Complies with NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Window Kits Mechanical Interlock Barrier Kits for Type 4 Wallmount Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00 HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00 HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00 HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00 HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00 HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00 HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00 HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00 HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00 HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00 HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00 HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Wallmount Enclosures - HN4WM24488SS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Wallmount Enclosures
HN4WM24488SS
Electrical - Stainless Steel - Wallmount Enclosures HN4WM24488SS
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem. Construction Formed 12 gauge 304 or 316 stainless steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Doors are supported with heavy gauge continuous hinges. 3-pt padlocking door handle. Seamless poured-in place gasket. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. Center post is removable for easy installation of the inner panel. Standards UL 508A Type 3R, 4X, and 12 CSA Type 3R, 4X, and 12 Complies with NEMA Type 3R, 4X, 12 and 13 IEC 60529, IP66 Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Type 12/4, 4X Handle Kits Drip Shield Kit Window Kits Mechanical Interlock Barrier Kits for Type 4 Wallmount Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part Number - Part Number - H - W - D - H - W HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00 HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00 HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00 HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00 HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00 HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00 HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00 HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00 HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00 HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00 HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00 HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion is a serious problem.

Construction

  • Formed 12 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Doors are supported with heavy gauge continuous hinges.
  • 3-pt padlocking door handle.
  • Seamless poured-in place gasket.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • Center post is removable for easy installation of the inner panel.

Standards

  • UL 508A Type 3R, 4X, and 12
  • CSA Type 3R, 4X, and 12
  • Complies with
    • NEMA Type 3R, 4X, 12 and 13
    • IEC 60529, IP66

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Door Stop Kit
  • Type 12/4, 4X Handle Kits
  • Drip Shield Kit
  • Window Kits
  • Mechanical Interlock
  • Barrier Kits for Type 4 Wallmount
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part Number - Part Number - H - W - D - H - W
HN4WM24428SS - HN4WM24428S16 - 24.00 42.00 8.00 21.00 39.00
HN4WM24488SS - HN4WM24488S16 - 24.00 48.00 8.00 21.00 45.00
HN4WM304210SS - HN4WM304210S16 - 30.00 42.00 10.00 27.00 39.00
HN4WM304810SS - HN4WM304810S16 - 30.00 48.00 10.00 27.00 45.00
HN4WM306010SS - HN4WM306010S16 - 30.00 60.00 10.00 27.00 57.00
HN4WM364212SS - HN4WM364212S16 - 36.00 42.00 12.00 33.00 39.00
HN4WM364812SS - HN4WM364812S16 - 36.00 48.00 12.00 33.00 45.00
HN4WM366012SS - HN4WM366012S16 - 36.00 60.00 12.00 33.00 57.00
HN4WM424212SS - HN4WM424212S16 - 42.00 42.00 12.00 39.00 39.00
HN4WM424812SS - HN4WM424812S16 - 42.00 48.00 12.00 39.00 45.00
HN4WM426012SS - HN4WM426012S16 - 42.00 60.00 12.00 38.00 56.00
HN4WM484812SS - HN4WM484812S16 - 48.00 48.00 12.00 44.00 44.00

Supplier's Site
Racks - HN4WM24488SS-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Stainless Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 7.992"" L x 47.992"" W x 24.016"" H (203.00mm x 1219.00mm x 610.00mm) Natural"

"Metal, Stainless Steel Equipment Cabinet Enclosed, Bottom, Front, Sides, Top 7.992"" L x 47.992"" W x 24.016"" H (203.00mm x 1219.00mm x 610.00mm) Natural"

Buy Now Datasheet
Enclosures, Boxes, & Cases - HN4WM24488SS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HN4WM24488SS
Enclosures, Boxes, & Cases HN4WM24488SS
N4X WALLMT 24X48X8 SS

N4X WALLMT 24X48X8 SS

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HN4WM24488SS HN4WM24488SS-ND HN4WM24488SS
Product Name Electrical - Stainless Steel - Wallmount Enclosures Racks Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Rack Enclosures Junction Box
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Boxes - 164-1418G8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers