Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: mm. Switch units to: inch
- Overall Dimensions - Rack - For use with Cabinet
Part No. - Height - Width - Depth - Units - Height - Width
HMESWF166 - 1494 500 57 32U 1600 600
HMESWF168 - 1494 704 57 32U 1600 800
HMESWF186 - 1694 500 57 37U 1800 600
HMESWF188 - 1694 704 57 37U 1800 800
HMESWF206 - 1894 500 57 41U 2000 600
HMESWF208 - 1894 704 57 41U 2000 800
HMESWF226 - 2094 500 57 45U 2200 600
HMESWF228 - 2094 704 57 45U 2200 800
SWING FRAME FITS 2000X800
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | HMESWF208 | HMESWF208 |
| Product Name | Electrical - Modular - HME Series | Enclosures Accessories and Hardware |
| Type | Electronic and Instrument Enclosures; Modular enclosure | Junction Box |