Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSC2048

Description
Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety of applications. Generally used as a stand alone enclosure. Possible to put side by side with base on a single plinth (ie. 36" wide consolet with 24" base with terminal all together on a 60" plinth. Optional casters (require plinth) allow for a completely mobile, NEMA rated work station. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel door and lid. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door and lid. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Has solid sides and back, solid door on front, 3 point adjustable lid on sloped (20°) top, and closed bottom with removable access panel. 24" and 36" widths have single door on the front whereas 48" and 60" widths have two outside hinged doors on the front. Doors can be hinged from either side on 24" and 36" units. Door profiles provide increased strength and are pre-punched to provide mounting options. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door and lid, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features internal stud locations for mounting optional inner panel. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Accessories Consolet Panel Quarter Turn Assemblies Quarter Turn Inserts and Keys Modular Plinth Footrest Climate Control Padlock Adaptor Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H1 - H2 - W - D 2CLC2024 - 2CSC2024 - 30.36 38.03 24.00 17.30 2CLC2036 - 2CSC2036 - 30.36 38.03 36.00 17.30 2CLC2048 - 2CSC2048 - 30.36 38.03 48.00 17.30 2CLC2060 - 2CSC2060 - 30.36 38.03 60.00 17.30
Request a Quote
Description
Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety of applications. Generally used as a stand alone enclosure. Possible to put side by side with base on a single plinth (ie. 36" wide consolet with 24" base with terminal all together on a 60" plinth. Optional casters (require plinth) allow for a completely mobile, NEMA rated work station. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel door and lid. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door and lid. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Has solid sides and back, solid door on front, 3 point adjustable lid on sloped (20°) top, and closed bottom with removable access panel. 24" and 36" widths have single door on the front whereas 48" and 60" widths have two outside hinged doors on the front. Doors can be hinged from either side on 24" and 36" units. Door profiles provide increased strength and are pre-punched to provide mounting options. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door and lid, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features internal stud locations for mounting optional inner panel. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Accessories Consolet Panel Quarter Turn Assemblies Quarter Turn Inserts and Keys Modular Plinth Footrest Climate Control Padlock Adaptor Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H1 - H2 - W - D 2CLC2024 - 2CSC2024 - 30.36 38.03 24.00 17.30 2CLC2036 - 2CSC2036 - 30.36 38.03 36.00 17.30 2CLC2048 - 2CSC2048 - 30.36 38.03 48.00 17.30 2CLC2060 - 2CSC2060 - 30.36 38.03 60.00 17.30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSC2048 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSC2048
Electrical - Operator Interface - Modular Console System 2CSC2048
Application Serves as an economical housing for operator interface applications. Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials. Provides panel mounting capabilities for a variety of applications. Generally used as a stand alone enclosure. Possible to put side by side with base on a single plinth (ie. 36" wide consolet with 24" base with terminal all together on a 60" plinth. Optional casters (require plinth) allow for a completely mobile, NEMA rated work station. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R, 4,12 (Stainless Steel, add 4X) CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X) EIA RS-310-E Complies with NEMA Type 3R, 4, 12 (Stainless Steel, add 4X) IEC 60529, IP66 Construction Formed 14 gauge steel bodies with 14 gauge steel door and lid. Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door and lid. Smooth, continuously welded seams without knockouts or holes. Body stiffeners are provided where required for increased strength and rigidity. Offered in 4 widths 24", 36", 48" and 60". Has solid sides and back, solid door on front, 3 point adjustable lid on sloped (20°) top, and closed bottom with removable access panel. 24" and 36" widths have single door on the front whereas 48" and 60" widths have two outside hinged doors on the front. Doors can be hinged from either side on 24" and 36" units. Door profiles provide increased strength and are pre-punched to provide mounting options. Formed lip on enclosure excludes flowing liquids and contaminants. Slotted quarter turn oil-tight latches secure the door and lid, with optional tamper resistant and locking latches available. Stainless steel models utilize stainless steel hardware. Oil resistant gaskets are permanently secured. Features internal stud locations for mounting optional inner panel. A bonding screw is provided on the door and a grounding stud is provided in the enclosure. Finish Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish. Accessories Consolet Panel Quarter Turn Assemblies Quarter Turn Inserts and Keys Modular Plinth Footrest Climate Control Padlock Adaptor Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm RAL 7035 Light Gray - Stainless Steel - Enclosure Part No. - Part No. - H1 - H2 - W - D 2CLC2024 - 2CSC2024 - 30.36 38.03 24.00 17.30 2CLC2036 - 2CSC2036 - 30.36 38.03 36.00 17.30 2CLC2048 - 2CSC2048 - 30.36 38.03 48.00 17.30 2CLC2060 - 2CSC2060 - 30.36 38.03 60.00 17.30

Application

  • Serves as an economical housing for operator interface applications.
  • Provides an ideal sloped surface for mounting keyboards, switches, indicator lights, and/or dials.
  • Provides panel mounting capabilities for a variety of applications.
    Generally used as a stand alone enclosure. Possible to put side by side with base on a single plinth (ie. 36" wide consolet with 24" base with terminal all together on a 60" plinth.
  • Optional casters (require plinth) allow for a completely mobile, NEMA rated work station.
  • Smooth lines and clean edges provide an attractive, contemporary appearance.

Standards

  • UL 508A Type 3R, 4,12 (Stainless Steel, add 4X)
  • CSA Type 3R, 4, 12, 13 (Stainless Steel, add 4X)
  • EIA RS-310-E
  • Complies with
    • NEMA Type 3R, 4, 12 (Stainless Steel, add 4X)
    • IEC 60529, IP66

Construction

  • Formed 14 gauge steel bodies with 14 gauge steel door and lid.
  • Also offered with formed 14 gauge 304 stainless steel bodies with 14 gauge 304 stainless steel door and lid.
  • Smooth, continuously welded seams without knockouts or holes.
  • Body stiffeners are provided where required for increased strength and rigidity.
  • Offered in 4 widths 24", 36", 48" and 60".
  • Has solid sides and back, solid door on front, 3 point adjustable lid on sloped (20°) top, and closed bottom with removable access panel.
  • 24" and 36" widths have single door on the front whereas 48" and 60" widths have two outside hinged doors on the front.
  • Doors can be hinged from either side on 24" and 36" units.
  • Door profiles provide increased strength and are pre-punched to provide mounting options.
  • Formed lip on enclosure excludes flowing liquids and contaminants.
  • Slotted quarter turn oil-tight latches secure the door and lid, with optional tamper resistant and locking latches available.
  • Stainless steel models utilize stainless steel hardware.
  • Oil resistant gaskets are permanently secured.
  • Features internal stud locations for mounting optional inner panel.
  • A bonding screw is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Available in RAL 7035 light gray textured powder coating and natural stainless steel with a smooth, brushed finish.

Accessories

  • Consolet Panel
  • Quarter Turn Assemblies
  • Quarter Turn Inserts and Keys
  • Modular Plinth
  • Footrest
  • Climate Control
  • Padlock Adaptor
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


RAL 7035 Light Gray - Stainless Steel - Enclosure
Part No. - Part No. - H1 - H2 - W - D
2CLC2024 - 2CSC2024 - 30.36 38.03 24.00 17.30
2CLC2036 - 2CSC2036 - 30.36 38.03 36.00 17.30
2CLC2048 - 2CSC2048 - 30.36 38.03 48.00 17.30
2CLC2060 - 2CSC2060 - 30.36 38.03 60.00 17.30

Supplier's Site
Enclosures, Boxes, & Cases - 2CSC2048 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
2CSC2048
Enclosures, Boxes, & Cases 2CSC2048
S2MCS-S-48 CONSOLET

S2MCS-S-48 CONSOLET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2CSC2048 2CSC2048
Product Name Electrical - Operator Interface - Modular Console System Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CTRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JM13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Boxes - 001100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details
2 suppliers
Boxes - 001104-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details