Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEPRS800

Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote
Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEPRS800 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEPRS800
Electrical - Modular - HME Series HMEPRS800
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware

Base Inner Panel

  • Formed 12 gauge galvanized steel unpainted
  • Included with standard configuration
  • Sold separately as secondary or replacement panel
  • Can be used as swing panel (where indicated * - sold separately)
  • Inner panel attachment hardware sold separately as required

Inner Panel Side Support

  • Use to provide extra support for larger loads
  • Attached to either frame support in rear position or optional grid straps
  • Sold in qty pkg of 6, complete with 24 - #12 pan head screws

Inner Panel Rear Support

  • Rear support to prevent flexing of inner panel when heavily loaded
  • Material: Mild steel channel
  • Finish: RAL7035 Light Grey
  • Sold in qty pfg of 2 complete with mounting hardware
Supplier's Site
Enclosures Accessories and Hardware - HMEPRS800 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEPRS800
Enclosures Accessories and Hardware HMEPRS800
INNER PANEL REAR SUPPORT/2

INNER PANEL REAR SUPPORT/2

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMEPRS800 HMEPRS800
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Boxes - 164-1414SCM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210GY - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers
Electrical - Modular - HME Series - HMET20128 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 78.74 inch (2000 mm)
Width 47.24 inch (1200 mm)
View Details
3 suppliers