Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEPRS1000

Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote
Description
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEPRS1000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEPRS1000
Electrical - Modular - HME Series HMEPRS1000
Base Inner Panel Formed 12 gauge galvanized steel unpainted Included with standard configuration Sold separately as secondary or replacement panel Can be used as swing panel (where indicated * - sold separately) Inner panel attachment hardware sold separately as required Inner Panel Side Support Use to provide extra support for larger loads Attached to either frame support in rear position or optional grid straps Sold in qty pkg of 6, complete with 24 - #12 pan head screws Inner Panel Rear Support Rear support to prevent flexing of inner panel when heavily loaded Material: Mild steel channel Finish: RAL7035 Light Grey Sold in qty pfg of 2 complete with mounting hardware

Base Inner Panel

  • Formed 12 gauge galvanized steel unpainted
  • Included with standard configuration
  • Sold separately as secondary or replacement panel
  • Can be used as swing panel (where indicated * - sold separately)
  • Inner panel attachment hardware sold separately as required

Inner Panel Side Support

  • Use to provide extra support for larger loads
  • Attached to either frame support in rear position or optional grid straps
  • Sold in qty pkg of 6, complete with 24 - #12 pan head screws

Inner Panel Rear Support

  • Rear support to prevent flexing of inner panel when heavily loaded
  • Material: Mild steel channel
  • Finish: RAL7035 Light Grey
  • Sold in qty pfg of 2 complete with mounting hardware
Supplier's Site
Enclosures Accessories and Hardware - HMEPRS1000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEPRS1000
Enclosures Accessories and Hardware HMEPRS1000
INNER PANEL REAR SUPPORT/2

INNER PANEL REAR SUPPORT/2

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HMEPRS1000 HMEPRS1000
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CLF24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Boxes - 164-1414SCELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Electrical - Operator Interface - Modular Console System - 2CLT203643 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers