Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HMEDBPI

Description
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
Request a Quote Datasheet
Description
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HMEDBPI - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HMEDBPI
Electrical - Modular - HME Series HMEDBPI
Standard door hardware is an escutcheon plate with double bit insert. A variety of other inserts (and matching keys) available as alternatives. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Type - Description HMESQI7 - Insert For escutcheon - 7mm square HMESQI8 - Insert For escutcheon - 8mm square HMETRI6 - Insert For escutcheon - 6.5mm triangle HMETRI7 - Insert For escutcheon - 7mm triangle HMETRI8 - Insert For escutcheon - 8mm triangle HMEDBPI - Insert For escutcheon - double bit w/3mm pin HMESLCPI - Insert For escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key For escutcheon - 8mm triangle HMEDBPK - Key For escutcheon - double bit w/3mm pin PMKEY - Key For escutcheon - standard double bit
  • Standard door hardware is an escutcheon plate with double bit insert.
  • A variety of other inserts (and matching keys) available as alternatives.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Type - Description
HMESQI7 - Insert For escutcheon - 7mm square
HMESQI8 - Insert For escutcheon - 8mm square
HMETRI6 - Insert For escutcheon - 6.5mm triangle
HMETRI7 - Insert For escutcheon - 7mm triangle
HMETRI8 - Insert For escutcheon - 8mm triangle
HMEDBPI - Insert For escutcheon - double bit w/3mm pin
HMESLCPI - Insert For escutcheon - slot - coin proof
HMENLINS - Insert For HMEHLKL non-locking insert
2SQK7 - Key For escutcheon - 7mm square
HMESQK8 - Key For escutcheon - 8mm square
HMETRK6 - Key For escutcheon - 6.5mm triangle
2TRK7 - Key For escutcheon - 7mm triangle
HMETRK8 - Key For escutcheon - 8mm triangle
HMEDBPK - Key For escutcheon - double bit w/3mm pin
PMKEY - Key For escutcheon - standard double bit

Supplier's Site
Enclosures Accessories and Hardware - HMEDBPI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HMEDBPI
Enclosures Accessories and Hardware HMEDBPI
HME INSERT -DOUBLE BIT-3MM PIN

HME INSERT -DOUBLE BIT-3MM PIN

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
HMEDBPI
Electrical Enclosure Accessories HMEDBPI
Electrical Enclosure Accessories Escutcheon Insert Double Bit w/3mm Pin

Electrical Enclosure Accessories Escutcheon Insert Double Bit w/3mm Pin

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HMEDBPI HMEDBPI HMEDBPI
Product Name Electrical - Modular - HME Series Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Modular - HME Series - HMET20124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 78.74 inch (2000 mm)
Width 47.24 inch (1200 mm)
View Details
3 suppliers
Electrical - Modular - HME Series - HSBP204 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALE6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
4 suppliers