Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HME18105

Description
Application The HME product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door with door frame Removable rear cover panel Inner mounting panel Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. Accessories Side Mounting Inner Panels Side Mounting Barrier Panels Additional Inner Panels Bridge Panel Grid System Mounting Hardware HME Handles 19" Rails and Width Adaptor Kit Frame Joining Kit Side Panels Plinth Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HME1465 - 1400 600 500 1296 499 HME1466 - 1400 600 600 1296 499 HME1468 - 1400 600 800 1296 499 HME1485 - 1400 800 500 1296 699 HME1486 - 1400 800 600 1296 699 HME1488 - 1400 800 800 1296 699 HME1665 - 1600 600 500 1496 499 HME1666 - 1600 600 600 1496 499 HME1668 - 1600 600 800 1496 499 HME1685 - 1600 800 500 1496 699 HME1686 - 1600 800 600 1496 699 HME1688 - 1600 800 800 1496 699 HME1864 - 1800 600 400 1696 499 HME1865 - 1800 600 500 1696 499 HME1866 - 1800 600 600 1696 499 HME1868 - 1800 600 800 1696 499 HME1884 - 1800 800 400 1696 699 HME1885 - 1800 800 500 1696 699 HME1886 - 1800 800 600 1696 699 HME1888 - 1800 800 800 1696 699 HME18104 - 1800 1000 400 1696 899 HME18105 - 1800 1000 500 1696 899 HME18106 - 1800 1000 600 1696 899 HME18108 - 1800 1000 800 1696 899 Units shown: mm. Switch units to: inch - Overall Dimensions - Inner Panel Part No. - H - W - D - H - W HME2064 - 2000 600 400 1896 499 HME2065 - 2000 600 500 1896 499 HME2066 - 2000 600 600 1896 499 HME2068 - 2000 600 800 1896 499 HME2084 - 2000 800 400 1896 699 HME2085 - 2000 800 500 1896 699 HME2086 - 2000 800 600 1896 699 HME2088 - 2000 800 800 1896 699 HME20105 - 2000 1000 500 1896 899 HME20106 - 2000 1000 600 1896 899 HME20108 - 2000 1000 800 1896 899 HME2265 - 2200 600 500 2096 499 HME2266 - 2200 600 600 2096 499 HME2285 - 2200 800 500 2096 699 HME2286 - 2200 800 600 2096 699 HME2288 - 2200 800 800 2096 699 HME22105 - 2200 1000 500 2096 899 HME22106 - 2200 1000 600 2096 899
Request a Quote Datasheet
Description
Application The HME product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door with door frame Removable rear cover panel Inner mounting panel Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. Accessories Side Mounting Inner Panels Side Mounting Barrier Panels Additional Inner Panels Bridge Panel Grid System Mounting Hardware HME Handles 19" Rails and Width Adaptor Kit Frame Joining Kit Side Panels Plinth Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HME1465 - 1400 600 500 1296 499 HME1466 - 1400 600 600 1296 499 HME1468 - 1400 600 800 1296 499 HME1485 - 1400 800 500 1296 699 HME1486 - 1400 800 600 1296 699 HME1488 - 1400 800 800 1296 699 HME1665 - 1600 600 500 1496 499 HME1666 - 1600 600 600 1496 499 HME1668 - 1600 600 800 1496 499 HME1685 - 1600 800 500 1496 699 HME1686 - 1600 800 600 1496 699 HME1688 - 1600 800 800 1496 699 HME1864 - 1800 600 400 1696 499 HME1865 - 1800 600 500 1696 499 HME1866 - 1800 600 600 1696 499 HME1868 - 1800 600 800 1696 499 HME1884 - 1800 800 400 1696 699 HME1885 - 1800 800 500 1696 699 HME1886 - 1800 800 600 1696 699 HME1888 - 1800 800 800 1696 699 HME18104 - 1800 1000 400 1696 899 HME18105 - 1800 1000 500 1696 899 HME18106 - 1800 1000 600 1696 899 HME18108 - 1800 1000 800 1696 899 Units shown: mm. Switch units to: inch - Overall Dimensions - Inner Panel Part No. - H - W - D - H - W HME2064 - 2000 600 400 1896 499 HME2065 - 2000 600 500 1896 499 HME2066 - 2000 600 600 1896 499 HME2068 - 2000 600 800 1896 499 HME2084 - 2000 800 400 1896 699 HME2085 - 2000 800 500 1896 699 HME2086 - 2000 800 600 1896 699 HME2088 - 2000 800 800 1896 699 HME20105 - 2000 1000 500 1896 899 HME20106 - 2000 1000 600 1896 899 HME20108 - 2000 1000 800 1896 899 HME2265 - 2200 600 500 2096 499 HME2266 - 2200 600 600 2096 499 HME2285 - 2200 800 500 2096 699 HME2286 - 2200 800 600 2096 699 HME2288 - 2200 800 800 2096 699 HME22105 - 2200 1000 500 2096 899 HME22106 - 2200 1000 600 2096 899
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HME18105 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HME18105
Electrical - Modular - HME Series HME18105
Application The HME product line provides users with a rugged housing for industrial control and operator interface in industrial environments. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door with door frame Removable rear cover panel Inner mounting panel Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. Accessories Side Mounting Inner Panels Side Mounting Barrier Panels Additional Inner Panels Bridge Panel Grid System Mounting Hardware HME Handles 19" Rails and Width Adaptor Kit Frame Joining Kit Side Panels Plinth Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HME1465 - 1400 600 500 1296 499 HME1466 - 1400 600 600 1296 499 HME1468 - 1400 600 800 1296 499 HME1485 - 1400 800 500 1296 699 HME1486 - 1400 800 600 1296 699 HME1488 - 1400 800 800 1296 699 HME1665 - 1600 600 500 1496 499 HME1666 - 1600 600 600 1496 499 HME1668 - 1600 600 800 1496 499 HME1685 - 1600 800 500 1496 699 HME1686 - 1600 800 600 1496 699 HME1688 - 1600 800 800 1496 699 HME1864 - 1800 600 400 1696 499 HME1865 - 1800 600 500 1696 499 HME1866 - 1800 600 600 1696 499 HME1868 - 1800 600 800 1696 499 HME1884 - 1800 800 400 1696 699 HME1885 - 1800 800 500 1696 699 HME1886 - 1800 800 600 1696 699 HME1888 - 1800 800 800 1696 699 HME18104 - 1800 1000 400 1696 899 HME18105 - 1800 1000 500 1696 899 HME18106 - 1800 1000 600 1696 899 HME18108 - 1800 1000 800 1696 899 Units shown: mm. Switch units to: inch - Overall Dimensions - Inner Panel Part No. - H - W - D - H - W HME2064 - 2000 600 400 1896 499 HME2065 - 2000 600 500 1896 499 HME2066 - 2000 600 600 1896 499 HME2068 - 2000 600 800 1896 499 HME2084 - 2000 800 400 1896 699 HME2085 - 2000 800 500 1896 699 HME2086 - 2000 800 600 1896 699 HME2088 - 2000 800 800 1896 699 HME20105 - 2000 1000 500 1896 899 HME20106 - 2000 1000 600 1896 899 HME20108 - 2000 1000 800 1896 899 HME2265 - 2200 600 500 2096 499 HME2266 - 2200 600 600 2096 499 HME2285 - 2200 800 500 2096 699 HME2286 - 2200 800 600 2096 699 HME2288 - 2200 800 800 2096 699 HME22105 - 2200 1000 500 2096 899 HME22106 - 2200 1000 600 2096 899

Application

  • The HME product line provides users with a rugged housing for industrial control and operator interface in industrial environments.
  • Modular design permits joining of units together for large scale and mixed use applications.
  • Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility.
  • A broad range of industry standard sizes are offered.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529 IP54

Configuration

  • Frame
  • Removable solid top panel
  • Lifting eyebolts (4)
  • Removable bottom panel w/gland plates
  • Solid front door with door frame
  • Removable rear cover panel
  • Inner mounting panel

Construction

  • Formed 14 gauge steel.
  • Fully welded frame with 25mm hole pattern for superior mounting flexibility.
  • Foam gasket on all openings provides a dust-tight seal.
  • Reinforced eyebolts are provided for easy enclosure lifting.
  • Frames can be joined together with an optional joining kit.
  • Doors can be easily interchanged, removed and/or reversed.
  • Door opening 135°.
  • Optional formed 14 gauge steel side panels are sold separately (in pairs).
  • Bonding and grounding studs are provided for all doors and panels.

Finish

  • Phosphatized and finished in RAL 7035 light gray powder coating.
  • Inner panel is unpainted galvanized 12 gauge steel.

Accessories

  • Side Mounting Inner Panels
  • Side Mounting Barrier Panels
  • Additional Inner Panels
  • Bridge Panel
  • Grid System
  • Mounting Hardware
  • HME Handles
  • 19" Rails and Width Adaptor Kit
  • Frame Joining Kit
  • Side Panels
  • Plinth
  • Climate Control
  • Lighting
  • Additional HME Accessories
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
HME1465 - 1400 600 500 1296 499
HME1466 - 1400 600 600 1296 499
HME1468 - 1400 600 800 1296 499
HME1485 - 1400 800 500 1296 699
HME1486 - 1400 800 600 1296 699
HME1488 - 1400 800 800 1296 699
HME1665 - 1600 600 500 1496 499
HME1666 - 1600 600 600 1496 499
HME1668 - 1600 600 800 1496 499
HME1685 - 1600 800 500 1496 699
HME1686 - 1600 800 600 1496 699
HME1688 - 1600 800 800 1496 699
HME1864 - 1800 600 400 1696 499
HME1865 - 1800 600 500 1696 499
HME1866 - 1800 600 600 1696 499
HME1868 - 1800 600 800 1696 499
HME1884 - 1800 800 400 1696 699
HME1885 - 1800 800 500 1696 699
HME1886 - 1800 800 600 1696 699
HME1888 - 1800 800 800 1696 699
HME18104 - 1800 1000 400 1696 899
HME18105 - 1800 1000 500 1696 899
HME18106 - 1800 1000 600 1696 899
HME18108 - 1800 1000 800 1696 899

Units shown: mm. Switch units to: inch


- Overall Dimensions - Inner Panel
Part No. - H - W - D - H - W
HME2064 - 2000 600 400 1896 499
HME2065 - 2000 600 500 1896 499
HME2066 - 2000 600 600 1896 499
HME2068 - 2000 600 800 1896 499
HME2084 - 2000 800 400 1896 699
HME2085 - 2000 800 500 1896 699
HME2086 - 2000 800 600 1896 699
HME2088 - 2000 800 800 1896 699
HME20105 - 2000 1000 500 1896 899
HME20106 - 2000 1000 600 1896 899
HME20108 - 2000 1000 800 1896 899
HME2265 - 2200 600 500 2096 499
HME2266 - 2200 600 600 2096 499
HME2285 - 2200 800 500 2096 699
HME2286 - 2200 800 600 2096 699
HME2288 - 2200 800 800 2096 699
HME22105 - 2200 1000 500 2096 899
HME22106 - 2200 1000 600 2096 899

Supplier's Site
Enclosures, Boxes, & Cases - HME18105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HME18105
Enclosures, Boxes, & Cases HME18105
MOD 1DR - 1800X1000X500

MOD 1DR - 1800X1000X500

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
HME18105
Electrical Enclosures HME18105
Electrical Enclosures Modular Single Door 1800x1000x500mm Gray

Electrical Enclosures Modular Single Door 1800x1000x500mm Gray

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HME18105 HME18105 HME18105
Product Name Electrical - Modular - HME Series Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16M16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418C8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers