Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HLP8U43BK

Description
The HLP is a perfect solution for your networking and server installations when space is tight. Features Available in two (2) heights up to 41 inches of usable space, and three (3) fixed rack unit options. Each cabinet ships with one (1) pair of 2U 180-degree rotating mounting rack rails and one (1) pair of fixed rack rails. Fixed rack mounting units available in 4U, 6U and 8U. Fixed rails mount at five different angles, providing equipment mounting options. Includes starter pack of SCREW1032-25 screws. Locking hinged front door includes side venting for airflow. The door and latch can be reversed to swing left-to-right. The rear wall mounting section features 3.00”, 2.00”, 1.38” and 1.12” conduit knockouts on top and bottom. Side venting is designed for optional fans for active cooling. Generous cable management lances are located on the rear section. Heavy-duty keyhole for wall mounting. Large knockouts in the rear for cable access. Specifications Body and rear section constructed of 16-gauge steel. Rack rails are 14-gauge steel with 10-32 tapped EIA compliant mounting rails. The body includes dedicated bonding points which also provides the option of drill-less mounting of electrical 4x2 utility boxes. Grounding kit sold separately - GRDKIT01 or GRDKIT04. UL Listed 2416 load rated for up to 200 lbs (90 kg). Static Load tested to 800 lbs (362 kg). The body and door are finished in rugged sand-textured RAL 9005 black or textured RAL 7035 light gray powder paint. The rack rails are finished in smooth white powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Upgrade the cabinet to be dust-resistant with the HWCF Cabinet Sealing and Filter Kit. Accessories Universal Rack Shelf Two Post Mounting Clamping Shelf Hook and Loop Roll Fan Kits 10 AWG Bonding Wire Kits 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips
Request a Quote Datasheet
Description
The HLP is a perfect solution for your networking and server installations when space is tight. Features Available in two (2) heights up to 41 inches of usable space, and three (3) fixed rack unit options. Each cabinet ships with one (1) pair of 2U 180-degree rotating mounting rack rails and one (1) pair of fixed rack rails. Fixed rack mounting units available in 4U, 6U and 8U. Fixed rails mount at five different angles, providing equipment mounting options. Includes starter pack of SCREW1032-25 screws. Locking hinged front door includes side venting for airflow. The door and latch can be reversed to swing left-to-right. The rear wall mounting section features 3.00”, 2.00”, 1.38” and 1.12” conduit knockouts on top and bottom. Side venting is designed for optional fans for active cooling. Generous cable management lances are located on the rear section. Heavy-duty keyhole for wall mounting. Large knockouts in the rear for cable access. Specifications Body and rear section constructed of 16-gauge steel. Rack rails are 14-gauge steel with 10-32 tapped EIA compliant mounting rails. The body includes dedicated bonding points which also provides the option of drill-less mounting of electrical 4x2 utility boxes. Grounding kit sold separately - GRDKIT01 or GRDKIT04. UL Listed 2416 load rated for up to 200 lbs (90 kg). Static Load tested to 800 lbs (362 kg). The body and door are finished in rugged sand-textured RAL 9005 black or textured RAL 7035 light gray powder paint. The rack rails are finished in smooth white powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Upgrade the cabinet to be dust-resistant with the HWCF Cabinet Sealing and Filter Kit. Accessories Universal Rack Shelf Two Post Mounting Clamping Shelf Hook and Loop Roll Fan Kits 10 AWG Bonding Wire Kits 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP8U43BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
HLP8U43BK
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HLP8U43BK
The HLP is a perfect solution for your networking and server installations when space is tight. Features Available in two (2) heights up to 41 inches of usable space, and three (3) fixed rack unit options. Each cabinet ships with one (1) pair of 2U 180-degree rotating mounting rack rails and one (1) pair of fixed rack rails. Fixed rack mounting units available in 4U, 6U and 8U. Fixed rails mount at five different angles, providing equipment mounting options. Includes starter pack of SCREW1032-25 screws. Locking hinged front door includes side venting for airflow. The door and latch can be reversed to swing left-to-right. The rear wall mounting section features 3.00”, 2.00”, 1.38” and 1.12” conduit knockouts on top and bottom. Side venting is designed for optional fans for active cooling. Generous cable management lances are located on the rear section. Heavy-duty keyhole for wall mounting. Large knockouts in the rear for cable access. Specifications Body and rear section constructed of 16-gauge steel. Rack rails are 14-gauge steel with 10-32 tapped EIA compliant mounting rails. The body includes dedicated bonding points which also provides the option of drill-less mounting of electrical 4x2 utility boxes. Grounding kit sold separately - GRDKIT01 or GRDKIT04. UL Listed 2416 load rated for up to 200 lbs (90 kg). Static Load tested to 800 lbs (362 kg). The body and door are finished in rugged sand-textured RAL 9005 black or textured RAL 7035 light gray powder paint. The rack rails are finished in smooth white powder paint. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Upgrade the cabinet to be dust-resistant with the HWCF Cabinet Sealing and Filter Kit. Accessories Universal Rack Shelf Two Post Mounting Clamping Shelf Hook and Loop Roll Fan Kits 10 AWG Bonding Wire Kits 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips

The HLP is a perfect solution for your networking and server installations when space is tight.

Features

  • Available in two (2) heights up to 41 inches of usable space, and three (3) fixed rack unit options.
  • Each cabinet ships with one (1) pair of 2U 180-degree rotating mounting rack rails and one (1) pair of fixed rack rails.
    • Fixed rack mounting units available in 4U, 6U and 8U.
    • Fixed rails mount at five different angles, providing equipment mounting options.
    • Includes starter pack of SCREW1032-25 screws.
  • Locking hinged front door includes side venting for airflow.
    • The door and latch can be reversed to swing left-to-right.
  • The rear wall mounting section features 3.00”, 2.00”, 1.38” and 1.12” conduit knockouts on top and bottom.
  • Side venting is designed for optional fans for active cooling.
  • Generous cable management lances are located on the rear section.
  • Heavy-duty keyhole for wall mounting.
  • Large knockouts in the rear for cable access.

Specifications

  • Body and rear section constructed of 16-gauge steel.
  • Rack rails are 14-gauge steel with 10-32 tapped EIA compliant mounting rails.
  • The body includes dedicated bonding points which also provides the option of drill-less mounting of electrical 4x2 utility boxes.
    • Grounding kit sold separately - GRDKIT01 or GRDKIT04.
  • UL Listed 2416 load rated for up to 200 lbs (90 kg). Static Load tested to 800 lbs (362 kg).
  • The body and door are finished in rugged sand-textured RAL 9005 black or textured RAL 7035 light gray powder paint. The rack rails are finished in smooth white powder paint.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Upgrade the cabinet to be dust-resistant with the HWCF Cabinet Sealing and Filter Kit.

Accessories

  • Universal Rack Shelf
  • Two Post Mounting Clamping Shelf
  • Hook and Loop Roll
  • Fan Kits
  • 10 AWG Bonding Wire Kits
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
  • PDUs and Outlet Strips
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
HLP8U43BK
Racks & Rack Cabinets HLP8U43BK
Racks & Rack Cabinets 8U LOW PROFILE WALL MNT CABINET 43 D

Racks & Rack Cabinets 8U LOW PROFILE WALL MNT CABINET 43 D

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number HLP8U43BK HLP8U43BK
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets Racks & Rack Cabinets
Type Rack Enclosures
Length 43 inch (1092 mm) 27.48 inch (698 mm)
Width 30 inch (762 mm) 19.65 inch (499 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSK6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13142U42BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 73.5 inch (1867 mm)
Width 31.5 inch (800 mm)
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2RR197831LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 86.06 inch (2186 mm)
Width 23 inch (584 mm)
View Details
2 suppliers