Grid Mounting Hardware
VERT GRID STRAPS (2)-1950MM
Electrical Enclosure Accessories Flush Mount Bracket 75mm Wide/for 1950mm
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | HGV195 | HGV195 | HGV195 |
| Product Name | Electrical - Modular - HME Series | Enclosures Accessories and Hardware | Electrical Enclosure Accessories |
| Type | Electronic and Instrument Enclosures; Modular enclosure | Junction Box |