Hammond Manufacturing Company Inc. Electrical - Modular - HME Series HFMDT18184

Description
Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series. The flange mount disconnect units accommodate today's most popular disconnect hardware. ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers. ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp. Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Appropriate components are required to maintain these standards. Standard Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door(s) with door frame(s). Removable rear cover panel(s) – two door version with removable center post Inner mounting panel Disconnect to door handle activation hardware Hinged flange door Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions. Accessories Interlock Kit Side Mounting Inner Panels Side Mounting Barrier Panels Bridge Panel Grid System Mounting Hardware Frame Joining Kit Side Panels Plinth HME Handles Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HFMDT18164 - 1800 1600 400 1696 1499 HFMDT18165 - 1800 1600 500 1696 1499 HFMDT18184 - 1800 1800 400 1696 1699 HFMDT18185 - 1800 1800 500 1696 1699 HFMDT18186 - 1800 1800 600 1696 1699 HFMDT20165 - 2000 1600 500 1896 1499 HFMDT20166 - 2000 1600 600 1996 1499 HFMDT20168 - 2000 1600 800 1896 1499 HFMDT20185 - 2000 1800 500 1896 1699
Request a Quote Datasheet
Description
Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series. The flange mount disconnect units accommodate today's most popular disconnect hardware. ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers. ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp. Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Appropriate components are required to maintain these standards. Standard Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door(s) with door frame(s). Removable rear cover panel(s) – two door version with removable center post Inner mounting panel Disconnect to door handle activation hardware Hinged flange door Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions. Accessories Interlock Kit Side Mounting Inner Panels Side Mounting Barrier Panels Bridge Panel Grid System Mounting Hardware Frame Joining Kit Side Panels Plinth HME Handles Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HFMDT18164 - 1800 1600 400 1696 1499 HFMDT18165 - 1800 1600 500 1696 1499 HFMDT18184 - 1800 1800 400 1696 1699 HFMDT18185 - 1800 1800 500 1696 1699 HFMDT18186 - 1800 1800 600 1696 1699 HFMDT20165 - 2000 1600 500 1896 1499 HFMDT20166 - 2000 1600 600 1996 1499 HFMDT20168 - 2000 1600 800 1896 1499 HFMDT20185 - 2000 1800 500 1896 1699
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Modular - HME Series - HFMDT18184 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Modular - HME Series
HFMDT18184
Electrical - Modular - HME Series HFMDT18184
Application Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements. Modular design permits joining of units together for large scale and mixed use applications. Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility. A broad range of industry standard sizes are offered. HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series. The flange mount disconnect units accommodate today's most popular disconnect hardware. ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp. Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp. C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers. General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers. ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp. Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529 IP54 Appropriate components are required to maintain these standards. Standard Configuration Frame Removable solid top panel Lifting eyebolts (4) Removable bottom panel w/gland plates Solid front door(s) with door frame(s). Removable rear cover panel(s) – two door version with removable center post Inner mounting panel Disconnect to door handle activation hardware Hinged flange door Construction Formed 14 gauge steel. Fully welded frame with 25mm hole pattern for superior mounting flexibility. Foam gasket on all openings provides a dust-tight seal. Reinforced eyebolts are provided for easy enclosure lifting. Frames can be joined together with an optional joining kit. Doors can be easily interchanged, removed and/or reversed. Door opening 135°. Optional formed 14 gauge steel side panels are sold separately (in pairs). Bonding and grounding studs are provided for all doors and panels. Finish Phosphatized and finished in RAL 7035 light gray powder coating. Inner panel is unpainted galvanized 12 gauge steel. SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions. Accessories Interlock Kit Side Mounting Inner Panels Side Mounting Barrier Panels Bridge Panel Grid System Mounting Hardware Frame Joining Kit Side Panels Plinth HME Handles Climate Control Lighting Additional HME Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: mm. Switch units to: inch - Enclosure - Inner Panel Part No. - H - W - D - H - W HFMDT18164 - 1800 1600 400 1696 1499 HFMDT18165 - 1800 1600 500 1696 1499 HFMDT18184 - 1800 1800 400 1696 1699 HFMDT18185 - 1800 1800 500 1696 1699 HFMDT18186 - 1800 1800 600 1696 1699 HFMDT20165 - 2000 1600 500 1896 1499 HFMDT20166 - 2000 1600 600 1996 1499 HFMDT20168 - 2000 1600 800 1896 1499 HFMDT20185 - 2000 1800 500 1896 1699

Application

  • Provides users with a rugged housing for flange mount disconnect and circuit breaker requirements.
  • Modular design permits joining of units together for large scale and mixed use applications.
  • Frame's 25mm hole pattern provides extensive component and accessory mounting flexibility.
  • A broad range of industry standard sizes are offered.
  • HME/HMET Series enclosures can be used as slave units to HFMD/HFMDT Disconnect Series.
  • The flange mount disconnect units accommodate today's most popular disconnect hardware.
  • ABB Controls: Disconnect Switches up to (and including) 200 amp, also operators for ABB circuit breakers up to 800 amp.
  • Allen Bradley: 1494V variable depth flange mounted disconnect up to and including 200 amp and operators for C-H Westinghouse circuit breakers up to 400 amp.
  • C-H Westinghouse: C361 flange mounted disconnect switches up to and including 200 amp and C371 circuit breakers up to 600 amp, also Flex Shaft handle mechanisms for circuit breakers.
  • General Electric: Type STDA flange mounted variable depth flange operators for disconnect switches up to and including 200 amp and circuit breakers up to 600 amp or Spectra Flex™ cable operators for circuit breakers.
  • ITE Siemens Max-Flex: flange mounted variable depth cable operators for disconnect switches up to 200 amp and circuit breakers up to 600 amp.
  • Square D: class 9422 variable depth flange mounted operating mechanisms for disconnect switches up to and including 200 amp or cable mechanism for 30, 60 or 100 amp, also circuit breakers with variable depth operators or cable mechanism up to 400 amp.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529 IP54
  • Appropriate components are required to maintain these standards.

Standard Configuration

  • Frame
  • Removable solid top panel
  • Lifting eyebolts (4)
  • Removable bottom panel w/gland plates
  • Solid front door(s) with door frame(s).
  • Removable rear cover panel(s) – two door version with removable center post
  • Inner mounting panel
  • Disconnect to door handle activation hardware
  • Hinged flange door

Construction

  • Formed 14 gauge steel.
  • Fully welded frame with 25mm hole pattern for superior mounting flexibility.
  • Foam gasket on all openings provides a dust-tight seal.
  • Reinforced eyebolts are provided for easy enclosure lifting.
  • Frames can be joined together with an optional joining kit.
  • Doors can be easily interchanged, removed and/or reversed.
  • Door opening 135°.
  • Optional formed 14 gauge steel side panels are sold separately (in pairs).
  • Bonding and grounding studs are provided for all doors and panels.

Finish

  • Phosphatized and finished in RAL 7035 light gray powder coating.
  • Inner panel is unpainted galvanized 12 gauge steel.
    • SPECIAL TEMPORARY NOTE: Due to industry shortages of large galvanized steel sheets, some larger inner panels will be substituted with painted steel versions.

Accessories

  • Interlock Kit
  • Side Mounting Inner Panels
  • Side Mounting Barrier Panels
  • Bridge Panel
  • Grid System
  • Mounting Hardware
  • Frame Joining Kit
  • Side Panels
  • Plinth
  • HME Handles
  • Climate Control
  • Lighting
  • Additional HME Accessories
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: mm. Switch units to: inch


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
HFMDT18164 - 1800 1600 400 1696 1499
HFMDT18165 - 1800 1600 500 1696 1499
HFMDT18184 - 1800 1800 400 1696 1699
HFMDT18185 - 1800 1800 500 1696 1699
HFMDT18186 - 1800 1800 600 1696 1699
HFMDT20165 - 2000 1600 500 1896 1499
HFMDT20166 - 2000 1600 600 1996 1499
HFMDT20168 - 2000 1600 800 1896 1499
HFMDT20185 - 2000 1800 500 1896 1699

Supplier's Site
Enclosures, Boxes, & Cases - HFMDT18184 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HFMDT18184
Enclosures, Boxes, & Cases HFMDT18184
MOD FMD 2 DR - 1800X1800X400

MOD FMD 2 DR - 1800X1800X400

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
HFMDT18184
Electrical Enclosures HFMDT18184
Electrical Enclosures Modular Steel/Grey 71x71x16" w/2-Door

Electrical Enclosures Modular Steel/Grey 71x71x16" w/2-Door

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HFMDT18184 HFMDT18184 HFMDT18184
Product Name Electrical - Modular - HME Series Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Operator Interface - Modular Console System - 2CSFT24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
3 suppliers
Boxes - 164-1418M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Modular - HME Series - FLMTGBRK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers