Hammond Manufacturing Company Inc. Electrical - Operator Interface - Modular Console System 2CSFT24

Description
Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts required for mounting to punched rails. Finished in textured black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B 2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28 2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28 2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28 2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28
Request a Quote Datasheet
Description
Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts required for mounting to punched rails. Finished in textured black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B 2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28 2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28 2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28 2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Operator Interface - Modular Console System - 2CSFT24 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Operator Interface - Modular Console System
2CSFT24
Electrical - Operator Interface - Modular Console System 2CSFT24
Available in 19" and 24" widths. Variable depth feature allows front to rear adjustment. Installs with either left or right hinging. Mounts onto Rail Support Kits (not included). Clip nuts required for mounting to punched rails. Finished in textured black. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B 2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28 2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28 2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28 2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28
  • Available in 19" and 24" widths.
  • Variable depth feature allows front to rear adjustment.
  • Installs with either left or right hinging.
  • Mounts onto Rail Support Kits (not included).
  • Clip nuts required for mounting to punched rails.
  • Finished in textured black.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Panel -
Part No. - Fits Console Unit - Fits Console Size - Width - Height - A - B
2CSFT19 - Turrets/Terminal 24,36,48,60 19" 8U 15.75 19.28
2CSFT24 - Turrets/Terminal 36,48,60 24" 8U 15.75 24.28
2CSFB19 - Bases 24,36,48,60 19" 12U 22.09 19.28
2CSFB24 - Bases 36,48,60 24" 12U 22.09 24.28

Supplier's Site
Enclosures Accessories and Hardware - 2CSFT24 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
2CSFT24
Enclosures Accessories and Hardware 2CSFT24
S2MCS-24 TURRET SW FRAME (BU)

S2MCS-24 TURRET SW FRAME (BU)

Buy Now
Rack Components - 2CSFT24 - 2CSFT24 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 2CSFT24
2CSFT24
Rack Components - 2CSFT24 2CSFT24
Manufacturer: Hammond Manufacturing Win Source Part Number: 794163-2CSFT24 Series: S2CSWF Type: Swing Frame Color: Black For Use With/Related Products: Modular Console System Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Family Name: S2CSWF Categories: Boxes, Enclosures, Racks Dimension: 15.750" L x 25.270" W x 1.090" H (400.05mm x 641.86mm x 27.69mm) Introduction Date: October 24, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 794163-2CSFT24
Series: S2CSWF
Type: Swing Frame
Color: Black
For Use With/Related Products: Modular Console System
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Family Name: S2CSWF
Categories: Boxes, Enclosures, Racks
Dimension: 15.750" L x 25.270" W x 1.090" H (400.05mm x 641.86mm x 27.69mm)
Introduction Date: October 24, 2011
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2CSFT24 2CSFT24 2CSFT24
Product Name Electrical - Operator Interface - Modular Console System Enclosures Accessories and Hardware Rack Components - 2CSFT24
Type Electronic and Instrument Enclosures; Modular enclosure Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Modular - HME Series - HFMD1885 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
Length 70.87 inch (1800 mm)
Width 31.5 inch (800 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBBBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers