Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks HDR16UBK

Description
The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications. Features Base and panel constructed in 16-gauge steel. Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails. Rails are 10-32 tapped rails with rack space indicators. Rails are angled 10-degrees when rack is assembled. Starter pack SCREW1032-25 rack screws included. Available in 6U, 8U, 12U and 16U rack spacing. Side of rails include multiple tie points for cable management. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 195 lbs (89 kg) load rating. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications. Features Base and panel constructed in 16-gauge steel. Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails. Rails are 10-32 tapped rails with rack space indicators. Rails are angled 10-degrees when rack is assembled. Starter pack SCREW1032-25 rack screws included. Available in 6U, 8U, 12U and 16U rack spacing. Side of rails include multiple tie points for cable management. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 195 lbs (89 kg) load rating. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - HDR16UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks
HDR16UBK
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks HDR16UBK
The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications. Features Base and panel constructed in 16-gauge steel. Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails. Rails are 10-32 tapped rails with rack space indicators. Rails are angled 10-degrees when rack is assembled. Starter pack SCREW1032-25 rack screws included. Available in 6U, 8U, 12U and 16U rack spacing. Side of rails include multiple tie points for cable management. Finished in smooth black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. 195 lbs (89 kg) load rating. TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Panels Universal Rack Shelf Two Post Mounting Adjustable Shelf 10-32 Mounting Hardware PDUs and Outlet Strips

The Hammond Desktop Rack (HDR) Series features a small form factor perfect for small projects. Available in 6U, 8U, 12U and 16U options, this rack series is ideal for smaller IT, HomeLab, Security and AV applications.

Features

  • Base and panel constructed in 16-gauge steel.
  • Includes two (2) 12-gauge steel 19 inch EIA compliant mounting rails.
    • Rails are 10-32 tapped rails with rack space indicators.
    • Rails are angled 10-degrees when rack is assembled.
    • Starter pack SCREW1032-25 rack screws included.
  • Available in 6U, 8U, 12U and 16U rack spacing.
  • Side of rails include multiple tie points for cable management.
  • Finished in smooth black powder paint.
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • 195 lbs (89 kg) load rating.
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Rack Panels
  • Universal Rack Shelf
  • Two Post Mounting Adjustable Shelf
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - HM5457-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Open Rack Open Rack, Single Frame 15.984"" L x 19.921"" W x 29.764"" H (406.00mm x 506.00mm x 756.00mm) Black"

"Metal, Steel Open Rack Open Rack, Single Frame 15.984"" L x 19.921"" W x 29.764"" H (406.00mm x 506.00mm x 756.00mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
HDR16UBK
Racks & Rack Cabinets HDR16UBK
Racks & Rack Cabinets DESKTOP 2 POST RACK 30_H x 20_W x 16_D

Racks & Rack Cabinets DESKTOP 2 POST RACK 30_H x 20_W x 16_D

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HDR16UBK HM5457-ND HDR16UBK
Product Name Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 29.5 inch (749 mm) 16 inch (406 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Boxes - 164-1418G6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2RR194223BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
3 suppliers