Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets C2F197031BK1

Description
When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows. Solid side panels with quarter-turn latch. One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid or gland membrane. Vertical cable managers are available in-tray, enclosed metal or fingers versions. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Click here to see our Pre-Assembled C2RR Cabinet Series Are you looking for the CAK for wider legacy C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Partial Height Door Support Cabinet Door Replacement Lock Vertical Cable Manager with Door Vertical Cable Tray Rack Shelves Rack Mount Locking Storage Drawer Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Rack Panels Cable Lacing Bar Horizontal Lacing Strip Grounding & Bonding Power Distribution Units (PDUs) Mounting Hardware Rack and Cabinet Caster Set C2 Low-Profile Cabinet Caster Set Chassis Handles Cable Management Arm Bolt Down Kit
Request a Quote Datasheet
Description
When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows. Solid side panels with quarter-turn latch. One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid or gland membrane. Vertical cable managers are available in-tray, enclosed metal or fingers versions. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Click here to see our Pre-Assembled C2RR Cabinet Series Are you looking for the CAK for wider legacy C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Partial Height Door Support Cabinet Door Replacement Lock Vertical Cable Manager with Door Vertical Cable Tray Rack Shelves Rack Mount Locking Storage Drawer Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Rack Panels Cable Lacing Bar Horizontal Lacing Strip Grounding & Bonding Power Distribution Units (PDUs) Mounting Hardware Rack and Cabinet Caster Set C2 Low-Profile Cabinet Caster Set Chassis Handles Cable Management Arm Bolt Down Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - C2F197031BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
C2F197031BK1
Rack Mounting Solutions - Server Racks and Cabinets C2F197031BK1
When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here. Available Options Include 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights. 23" overall frame widths. 23.62", 31.5" and 36" overall frame depths. All frames include four (4) levelling feet and support optional casters. Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32. Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows. Solid side panels with quarter-turn latch. One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed. One (1) interchangeable bottom panel opening, available in solid or gland membrane. Vertical cable managers are available in-tray, enclosed metal or fingers versions. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels are constructed in 16-gauge steel. 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32). Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET. Finished in textured black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Click here to see our Pre-Assembled C2RR Cabinet Series Are you looking for the CAK for wider legacy C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Partial Height Door Support Cabinet Door Replacement Lock Vertical Cable Manager with Door Vertical Cable Tray Rack Shelves Rack Mount Locking Storage Drawer Horizontal Ring Cable Manager Horizontal Hinged Cable Manager Rack Panels Cable Lacing Bar Horizontal Lacing Strip Grounding & Bonding Power Distribution Units (PDUs) Mounting Hardware Rack and Cabinet Caster Set C2 Low-Profile Cabinet Caster Set Chassis Handles Cable Management Arm Bolt Down Kit

When you prefer complete flexibility, our modular C2 series allows you to select every feature. We can ship the components to you for assembly*, we can assemble the cabinet for you or you can choose from some of our popular pre-assembled cabinets, here.

Available Options Include

  • 20U, 24U, 28U, 32U, 36U, 40U, 45U, and 49U mounting heights.
  • 23" overall frame widths.
  • 23.62", 31.5" and 36" overall frame depths.
  • All frames include four (4) levelling feet and support optional casters.
  • Mounting rails are sold separately and are available with square-hole punched or drilled and tapped 10-32.
  • Flush-mounted doors with quarter-turn locks are available in solid, louvre vented, vented, window, and vented windows.
  • Solid side panels with quarter-turn latch.
  • One (1) interchangeable top panel opening, available in solid, vented, fan tops with or without fans installed.
  • One (1) interchangeable bottom panel opening, available in solid or gland membrane.
  • Vertical cable managers are available in-tray, enclosed metal or fingers versions.

Specifications

  • Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets.
  • Cabinet doors and side panels are constructed in 16-gauge steel.
  • 19" mounting rails are constructed in 12-gauge steel (square hole punched) or 10-gauge steel (drilled and tapped 10-32).
    • Rails include rack unit indicators and are Zinc-plated to provide superior surface areas for equipment grounding.
    • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • 1,500 lbs (680 kg) load rating.
  • Grounding studs are provided on the frame as well as side panels and doors. The front and rear studs on the cabinet frame conform to PET.
  • Finished in textured black or RAL 7035 light gray powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Click here to see our Pre-Assembled C2RR Cabinet Series

Are you looking for the CAK for wider legacy C2 cabinets? Click here.

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details.

Accessories

  • Cabinet Baying/Ganging/Joining Kit
  • Cabinet Top Panels
  • Door Adapter Kit
  • Side Panel Locking Kit
  • Partial Height Door Support
  • Cabinet Door Replacement Lock
  • Vertical Cable Manager with Door
  • Vertical Cable Tray
  • Rack Shelves
  • Rack Mount Locking Storage Drawer
  • Horizontal Ring Cable Manager
  • Horizontal Hinged Cable Manager
  • Rack Panels
  • Cable Lacing Bar
  • Horizontal Lacing Strip
  • Grounding & Bonding
  • Power Distribution Units (PDUs)
  • Mounting Hardware
  • Rack and Cabinet Caster Set
  • C2 Low-Profile Cabinet Caster Set
  • Chassis Handles
  • Cable Management Arm
  • Bolt Down Kit
Supplier's Site
Rack Frame, Black, 31.5
Fort Worth, TX, USA
Rack Frame, Black, 31.5" Panel Depth, 70" Panel Space
70167099
Rack Frame, Black, 31.5" Panel Depth, 70" Panel Space 70167099
Rack Frame, Black, 31.5" Panel Depth, 70" Panel Space

Rack Frame, Black, 31.5" Panel Depth, 70" Panel Space

Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
C2F197031BK1
Racks & Rack Cabinets C2F197031BK1
Racks & Rack Cabinets Rack - Frame 19" x 70" x 31"

Racks & Rack Cabinets Rack - Frame 19" x 70" x 31"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C2F197031BK1 70167099 C2F197031BK1
Product Name Rack Mounting Solutions - Server Racks and Cabinets Rack Frame, Black, 31.5" Panel Depth, 70" Panel Space Racks & Rack Cabinets
Type Rack Enclosures
Length 77.31 inch (1964 mm) 31.5 inch (800 mm)
Width 23 inch (584 mm) 23 inch (584 mm)
Depth 31.5 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Boxes - 1416T-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers
Electrical - Commercial - Metering Cabinets - C3RMC271310 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 27 inch (686 mm)
Width 13 inch (330 mm)
View Details
3 suppliers