Hammond Manufacturing Company Inc. Electrical - Commercial - Splitter Trough CN4ST373

Description
Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Type 3R, 12, 4 Complies with IEC 60529, IP66 Construction Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge. Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Quarter Turn Inserts and Keys Mounting Foot Kit Rear Hole Plugs Replacement Hinge Pins Quarter Turn Assemblies Padlock Adaptor Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4ST273 - CN4ST274 - 70/70 24.00 6.00 5.00 CGK225 - CSBL125T CN4ST373 - CN4ST374 - 70/70 36.00 6.00 5.00 CGK225 - CSBL125T CN4ST473 - CN4ST474 - 70/70 48.00 6.00 5.00 CGK225 - CSBL125T CN4ST2103 - CN4ST2104 - 125/120 24.00 6.00 5.00 CGK225 - CSBL125T CN4ST3103 - CN4ST3104 - 125/120 36.00 6.00 5.00 CGK225 - CSBL125T CN4ST4103 - CN4ST4104 - 125/120 48.00 6.00 5.00 CGK225 - CSBL125T CN4ST6103 - CN4ST6104 - 125/120 72.00 8.00 6.00 CGK225 - CSBL125T CN4ST2203 - - 225/225 24.00 8.00 5.00 CGK225 - CSBL225 CN4ST3203 - CN4ST3204 - 225/225 36.00 8.00 6.00 CGK225 - CSBL225 CN4ST4203 - CN4ST4204 - 225/225 48.00 8.00 6.00 CGK225 - CSBL225 CN4ST5203 - CN4ST5204 - 225/225 60.00 8.00 6.00 CGK225 - CSBL225 CN4ST6203 - CN4ST6204 - 225/225 72.00 8.00 6.00 CGK225 - CSBL225 CN4ST3403 - - 400/400 36.00 10.00 6.00 CGK400 - CSBL400 CN4ST4403 - CN4ST4404 - 400/400 48.00 10.00 6.00 CGK400 - CSBL400 CN4ST5403 - CN4ST5404 - 400/400 60.00 10.00 6.00 CGK400 - CSBL400 CN4ST6403 - CN4ST6404 - 400/400 72.00 10.00 6.00 CGK400 - CSBL400 CN4ST4603 - CN4ST4604 - 600/600 48.00 10.00 6.00 CGK600 - CSBL600 CN4ST5603 - CN4ST5604 - 600/600 60.00 10.00 6.00 CGK600 - CSBL600 CN4ST6603 - CN4ST6604 - 600/600 72.00 10.00 6.00 CGK600 - CSBL600
Request a Quote
Description
Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Type 3R, 12, 4 Complies with IEC 60529, IP66 Construction Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge. Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Quarter Turn Inserts and Keys Mounting Foot Kit Rear Hole Plugs Replacement Hinge Pins Quarter Turn Assemblies Padlock Adaptor Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4ST273 - CN4ST274 - 70/70 24.00 6.00 5.00 CGK225 - CSBL125T CN4ST373 - CN4ST374 - 70/70 36.00 6.00 5.00 CGK225 - CSBL125T CN4ST473 - CN4ST474 - 70/70 48.00 6.00 5.00 CGK225 - CSBL125T CN4ST2103 - CN4ST2104 - 125/120 24.00 6.00 5.00 CGK225 - CSBL125T CN4ST3103 - CN4ST3104 - 125/120 36.00 6.00 5.00 CGK225 - CSBL125T CN4ST4103 - CN4ST4104 - 125/120 48.00 6.00 5.00 CGK225 - CSBL125T CN4ST6103 - CN4ST6104 - 125/120 72.00 8.00 6.00 CGK225 - CSBL125T CN4ST2203 - - 225/225 24.00 8.00 5.00 CGK225 - CSBL225 CN4ST3203 - CN4ST3204 - 225/225 36.00 8.00 6.00 CGK225 - CSBL225 CN4ST4203 - CN4ST4204 - 225/225 48.00 8.00 6.00 CGK225 - CSBL225 CN4ST5203 - CN4ST5204 - 225/225 60.00 8.00 6.00 CGK225 - CSBL225 CN4ST6203 - CN4ST6204 - 225/225 72.00 8.00 6.00 CGK225 - CSBL225 CN4ST3403 - - 400/400 36.00 10.00 6.00 CGK400 - CSBL400 CN4ST4403 - CN4ST4404 - 400/400 48.00 10.00 6.00 CGK400 - CSBL400 CN4ST5403 - CN4ST5404 - 400/400 60.00 10.00 6.00 CGK400 - CSBL400 CN4ST6403 - CN4ST6404 - 400/400 72.00 10.00 6.00 CGK400 - CSBL400 CN4ST4603 - CN4ST4604 - 600/600 48.00 10.00 6.00 CGK600 - CSBL600 CN4ST5603 - CN4ST5604 - 600/600 60.00 10.00 6.00 CGK600 - CSBL600 CN4ST6603 - CN4ST6604 - 600/600 72.00 10.00 6.00 CGK600 - CSBL600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Splitter Trough - CN4ST373 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Splitter Trough
CN4ST373
Electrical - Commercial - Splitter Trough CN4ST373
Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Type 3R, 12, 4 Complies with IEC 60529, IP66 Construction Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge. Factory installed splitter blocks. Smooth, continuously welded seams ground smooth. Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches feature the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Quarter Turn Inserts and Keys Mounting Foot Kit Rear Hole Plugs Replacement Hinge Pins Quarter Turn Assemblies Padlock Adaptor Splitter Blocks Grounding Kits Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference CN4ST273 - CN4ST274 - 70/70 24.00 6.00 5.00 CGK225 - CSBL125T CN4ST373 - CN4ST374 - 70/70 36.00 6.00 5.00 CGK225 - CSBL125T CN4ST473 - CN4ST474 - 70/70 48.00 6.00 5.00 CGK225 - CSBL125T CN4ST2103 - CN4ST2104 - 125/120 24.00 6.00 5.00 CGK225 - CSBL125T CN4ST3103 - CN4ST3104 - 125/120 36.00 6.00 5.00 CGK225 - CSBL125T CN4ST4103 - CN4ST4104 - 125/120 48.00 6.00 5.00 CGK225 - CSBL125T CN4ST6103 - CN4ST6104 - 125/120 72.00 8.00 6.00 CGK225 - CSBL125T CN4ST2203 - - 225/225 24.00 8.00 5.00 CGK225 - CSBL225 CN4ST3203 - CN4ST3204 - 225/225 36.00 8.00 6.00 CGK225 - CSBL225 CN4ST4203 - CN4ST4204 - 225/225 48.00 8.00 6.00 CGK225 - CSBL225 CN4ST5203 - CN4ST5204 - 225/225 60.00 8.00 6.00 CGK225 - CSBL225 CN4ST6203 - CN4ST6204 - 225/225 72.00 8.00 6.00 CGK225 - CSBL225 CN4ST3403 - - 400/400 36.00 10.00 6.00 CGK400 - CSBL400 CN4ST4403 - CN4ST4404 - 400/400 48.00 10.00 6.00 CGK400 - CSBL400 CN4ST5403 - CN4ST5404 - 400/400 60.00 10.00 6.00 CGK400 - CSBL400 CN4ST6403 - CN4ST6404 - 400/400 72.00 10.00 6.00 CGK400 - CSBL400 CN4ST4603 - CN4ST4604 - 600/600 48.00 10.00 6.00 CGK600 - CSBL600 CN4ST5603 - CN4ST5604 - 600/600 60.00 10.00 6.00 CGK600 - CSBL600 CN4ST6603 - CN4ST6604 - 600/600 72.00 10.00 6.00 CGK600 - CSBL600

Application

  • The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted.

Standards

  • CSA Certified Type 3R, 12, 4
  • Complies with
    • IEC 60529, IP66

Construction

  • Formed and spot welded from 16 gauge steel. When width is 8" or more, 14 gauge.
  • Factory installed splitter blocks.
  • Smooth, continuously welded seams ground smooth.
  • Door stiffeners are provided where required for increased strength and rigidity - designed to also permit additional mounting options.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Door latches feature the added safety of quarter turn slot requiring use of tool for opening.
  • Doors may be easily removed for modifications and are interchangeable.
  • Seamless poured-in place gasket.
  • Collar studs provided for mounting inner panel.
  • Includes hardware kit with panel mounting nuts and sealing washers for wall mounting holes.
  • Hinges are constructed from 304 stainless steel.
  • Hinge pins are stainless steel.
  • Inner panel is included.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Quarter Turn Inserts and Keys
  • Mounting Foot Kit
  • Rear Hole Plugs
  • Replacement Hinge Pins
  • Quarter Turn Assemblies
  • Padlock Adaptor
  • Splitter Blocks
  • Grounding Kits

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


3 Wire - 4 Wire - CU/AL - Enclosure - Optional - Splitter
Part No. - Part No. - Amps - H - W - D - Grounding Kit - Block Reference
CN4ST273 - CN4ST274 - 70/70 24.00 6.00 5.00 CGK225 - CSBL125T
CN4ST373 - CN4ST374 - 70/70 36.00 6.00 5.00 CGK225 - CSBL125T
CN4ST473 - CN4ST474 - 70/70 48.00 6.00 5.00 CGK225 - CSBL125T
CN4ST2103 - CN4ST2104 - 125/120 24.00 6.00 5.00 CGK225 - CSBL125T
CN4ST3103 - CN4ST3104 - 125/120 36.00 6.00 5.00 CGK225 - CSBL125T
CN4ST4103 - CN4ST4104 - 125/120 48.00 6.00 5.00 CGK225 - CSBL125T
CN4ST6103 - CN4ST6104 - 125/120 72.00 8.00 6.00 CGK225 - CSBL125T
CN4ST2203 - - 225/225 24.00 8.00 5.00 CGK225 - CSBL225
CN4ST3203 - CN4ST3204 - 225/225 36.00 8.00 6.00 CGK225 - CSBL225
CN4ST4203 - CN4ST4204 - 225/225 48.00 8.00 6.00 CGK225 - CSBL225
CN4ST5203 - CN4ST5204 - 225/225 60.00 8.00 6.00 CGK225 - CSBL225
CN4ST6203 - CN4ST6204 - 225/225 72.00 8.00 6.00 CGK225 - CSBL225
CN4ST3403 - - 400/400 36.00 10.00 6.00 CGK400 - CSBL400
CN4ST4403 - CN4ST4404 - 400/400 48.00 10.00 6.00 CGK400 - CSBL400
CN4ST5403 - CN4ST5404 - 400/400 60.00 10.00 6.00 CGK400 - CSBL400
CN4ST6403 - CN4ST6404 - 400/400 72.00 10.00 6.00 CGK400 - CSBL400
CN4ST4603 - CN4ST4604 - 600/600 48.00 10.00 6.00 CGK600 - CSBL600
CN4ST5603 - CN4ST5604 - 600/600 60.00 10.00 6.00 CGK600 - CSBL600
CN4ST6603 - CN4ST6604 - 600/600 72.00 10.00 6.00 CGK600 - CSBL600

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CN4ST373
Product Name Electrical - Commercial - Splitter Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT460G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Electrical - Wireway & Trough - 1486E24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Electrical - Wireway & Trough - 1485EW2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Lay-In Wireway
Nominal Cross Section 8"x8"
Material Steel
View Details
Electrical - Wireway & Trough - C3RWT1284 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (84 in)
View Details