Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets CMC202010

Description
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates
Request a Quote Datasheet
Description
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - CMC202010 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
CMC202010
Electrical - Commercial - Metering Cabinets CMC202010
Application Designed for indoor housing of metering transformers. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16 gauge steel. Spot welded construction and formed edges. Removable inner panel. Single and Double Door versions Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure. 2 cutouts in top of each cabinet with metering plates included (except 27x13x10") Finish Enclosure and cover are finished in ANSI 61 gray inside and out. Inner panel is finished in white powder coating Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type - Enclosure - Inner Panel Part No. - of Door - H - W - D - H - W CMC202010 - Single 20.00 20.00 10.00 16.00 16.00 CMC271310* - Single 27.00 13.00 10.00 23.00 9.00 CMC302010 - Single 30.00 20.00 10.00 26.00 16.00 CMC303010 - Double 30.00 30.00 10.00 26.00 26.00 CMC363612 - Double 36.00 36.00 12.00 32.00 32.00 CMC484812 - Double 48.00 48.00 12.00 44.00 44.00 * No cutouts in top or metering plates

Application

  • Designed for indoor housing of metering transformers.

Standards

  • CSA Type 1
  • Complies with
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 14 or 16 gauge steel.
  • Spot welded construction and formed edges.
  • Removable inner panel.
  • Single and Double Door versions
  • Hinged covers - single door with hasp closure, double door with hasp and quarter turn closure.
  • 2 cutouts in top of each cabinet with metering plates included (except 27x13x10")

Finish

  • Enclosure and cover are finished in ANSI 61 gray inside and out.
  • Inner panel is finished in white powder coating

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Type - Enclosure - Inner Panel
Part No. - of Door - H - W - D - H - W
CMC202010 - Single 20.00 20.00 10.00 16.00 16.00
CMC271310* - Single 27.00 13.00 10.00 23.00 9.00
CMC302010 - Single 30.00 20.00 10.00 26.00 16.00
CMC303010 - Double 30.00 30.00 10.00 26.00 26.00
CMC363612 - Double 36.00 36.00 12.00 32.00 32.00
CMC484812 - Double 48.00 48.00 12.00 44.00 44.00
* No cutouts in top or metering plates

Supplier's Site
Racks - CMC202010 - CMC202010 - Win Source Electronics
Laguna Hills, CA, United States
Racks - CMC202010
CMC202010
Racks - CMC202010 CMC202010
Manufacturer: Hammond Manufacturing Win Source Part Number: 770863-CMC202010 Series: CMC Type: Cabinet Rack Color: Gray Features: Single Door Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Overall: 10.000" L x 20.000" W x 20.000" H (254.00mm x 508.00mm x 508.00mm) Door: Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 42 lbs (19.1kg) Family Name: CMC20 Categories: Boxes, Enclosures, Racks Introduction Date: August 16, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 770863-CMC202010
Series: CMC
Type: Cabinet Rack
Color: Gray
Features: Single Door
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Overall: 10.000" L x 20.000" W x 20.000" H (254.00mm x 508.00mm x 508.00mm)
Door: Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 42 lbs (19.1kg)
Family Name: CMC20
Categories: Boxes, Enclosures, Racks
Introduction Date: August 16, 2005
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures, Boxes, & Cases - CMC202010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
CMC202010
Enclosures, Boxes, & Cases CMC202010
NEMA 1 METERING CAB. 20X20X10

NEMA 1 METERING CAB. 20X20X10

Buy Now
Racks - CMC202010-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 20.000"" W x 20.000"" H (254.00mm x 508.00mm x 508.00mm) Gray"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 20.000"" W x 20.000"" H (254.00mm x 508.00mm x 508.00mm) Gray"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CMC202010
Electrical Enclosures CMC202010
Electrical Enclosures Rack, 2Plate, 2Latch 20x20x10" N1 Steel

Electrical Enclosures Rack, 2Plate, 2Latch 20x20x10" N1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CMC202010 CMC202010 CMC202010 CMC202010-ND CMC202010
Product Name Electrical - Commercial - Metering Cabinets Racks - CMC202010 Enclosures, Boxes, & Cases Racks Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Rack Enclosures Electronic and Instrument Enclosures
Length 20 inch (508 mm) 20 inch (508 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBCBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 14 inch (356 mm)
View Details
4 suppliers