Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Assembled CLC8T36BK

Description
The co-location rack cabinet system from Hammond features four (4) different bay configurations and several roof options. Whether you are leasing the space or want to restrict access to sections of your cabinet, the Hammond CLC Series is loaded with innovative features. Features Available in 44U mounting height. Available in 36”, 42” and 48" depths. One single frame allows multiple bay configurations. Compatible with containment system and cable-trough accessories. Flush-mounted doors with locking swing handle. Side cable pass-thru knockouts. Optional solid side panels. Optional interchangeable top panels. CLC top panels that include an opening are compatible with: C2T1923** C2 Top Panel CLCH Passive Air Chimney Specifications Cabinet frame constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels constructed in 16-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel and include rack unit indicators. Where applicable, the divider shelves are constructed of reinforced 16-gauge steel. The shelves are designed to support the most robust of equipment such as tower servers. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Grounding studs bonded to frame, side panels and doors. Front and rear studs on cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. PCI DSS Compliance The CLC series is PCI-Compliant when: Multiple cabinets are connected together and/or the open side is closed in using the appropriate side panel (listed in the accessory table below). The cable manager security plates CLCCMSP are installed. The cable manager security covers CLCCMSC are installed. Included Components Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs (Per bay) of adjustable depth EIA compliant square hole punched mounting rails. One (1) removable side panel (with 1/4 turn latches). An additional side panel is sold separately. Two (2) (Per bay) perforated front door (65% open area vented) with locking swing handle. Vented bay divider shelf with rear removable panels for vertical PDU installation. Mounting hardware is not included and is sold separately. We suggest the CAGKIT1032-100. Note: Cabinet TOP panels are NOT included and are sold separately. (See table below) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Tool Free Mounting Plastic Filler Panel Thermal Containment System Adjustable Depth Shelf Rack Equipment Installation Tool Mounting Screw and Cage Nut Combo-Pack Cabinet Top Panels Power Distribution Units (PDUs) Grounding & Bonding 10-32 Tapped Mounting Rail Square Hole Punched Mounting Rail Rack Depth Label
Request a Quote
Description
The co-location rack cabinet system from Hammond features four (4) different bay configurations and several roof options. Whether you are leasing the space or want to restrict access to sections of your cabinet, the Hammond CLC Series is loaded with innovative features. Features Available in 44U mounting height. Available in 36”, 42” and 48" depths. One single frame allows multiple bay configurations. Compatible with containment system and cable-trough accessories. Flush-mounted doors with locking swing handle. Side cable pass-thru knockouts. Optional solid side panels. Optional interchangeable top panels. CLC top panels that include an opening are compatible with: C2T1923** C2 Top Panel CLCH Passive Air Chimney Specifications Cabinet frame constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels constructed in 16-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel and include rack unit indicators. Where applicable, the divider shelves are constructed of reinforced 16-gauge steel. The shelves are designed to support the most robust of equipment such as tower servers. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Grounding studs bonded to frame, side panels and doors. Front and rear studs on cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. PCI DSS Compliance The CLC series is PCI-Compliant when: Multiple cabinets are connected together and/or the open side is closed in using the appropriate side panel (listed in the accessory table below). The cable manager security plates CLCCMSP are installed. The cable manager security covers CLCCMSC are installed. Included Components Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs (Per bay) of adjustable depth EIA compliant square hole punched mounting rails. One (1) removable side panel (with 1/4 turn latches). An additional side panel is sold separately. Two (2) (Per bay) perforated front door (65% open area vented) with locking swing handle. Vented bay divider shelf with rear removable panels for vertical PDU installation. Mounting hardware is not included and is sold separately. We suggest the CAGKIT1032-100. Note: Cabinet TOP panels are NOT included and are sold separately. (See table below) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Tool Free Mounting Plastic Filler Panel Thermal Containment System Adjustable Depth Shelf Rack Equipment Installation Tool Mounting Screw and Cage Nut Combo-Pack Cabinet Top Panels Power Distribution Units (PDUs) Grounding & Bonding 10-32 Tapped Mounting Rail Square Hole Punched Mounting Rail Rack Depth Label
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - CLC8T36BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Assembled
CLC8T36BK
Rack Mounting Solutions - Server Racks and Cabinets - Assembled CLC8T36BK
The co-location rack cabinet system from Hammond features four (4) different bay configurations and several roof options. Whether you are leasing the space or want to restrict access to sections of your cabinet, the Hammond CLC Series is loaded with innovative features. Features Available in 44U mounting height. Available in 36”, 42” and 48" depths. One single frame allows multiple bay configurations. Compatible with containment system and cable-trough accessories. Flush-mounted doors with locking swing handle. Side cable pass-thru knockouts. Optional solid side panels. Optional interchangeable top panels. CLC top panels that include an opening are compatible with: C2T1923** C2 Top Panel CLCH Passive Air Chimney Specifications Cabinet frame constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets. Cabinet doors and side panels constructed in 16-gauge mild steel. Square hole 19" mounting rails are constructed in 12-gauge mild steel and include rack unit indicators. Where applicable, the divider shelves are constructed of reinforced 16-gauge steel. The shelves are designed to support the most robust of equipment such as tower servers. UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg). Grounding studs bonded to frame, side panels and doors. Front and rear studs on cabinet frame conform to PET. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. PCI DSS Compliance The CLC series is PCI-Compliant when: Multiple cabinets are connected together and/or the open side is closed in using the appropriate side panel (listed in the accessory table below). The cable manager security plates CLCCMSP are installed. The cable manager security covers CLCCMSC are installed. Included Components Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs (Per bay) of adjustable depth EIA compliant square hole punched mounting rails. One (1) removable side panel (with 1/4 turn latches). An additional side panel is sold separately. Two (2) (Per bay) perforated front door (65% open area vented) with locking swing handle. Vented bay divider shelf with rear removable panels for vertical PDU installation. Mounting hardware is not included and is sold separately. We suggest the CAGKIT1032-100. Note: Cabinet TOP panels are NOT included and are sold separately. (See table below) Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Tool Free Mounting Plastic Filler Panel Thermal Containment System Adjustable Depth Shelf Rack Equipment Installation Tool Mounting Screw and Cage Nut Combo-Pack Cabinet Top Panels Power Distribution Units (PDUs) Grounding & Bonding 10-32 Tapped Mounting Rail Square Hole Punched Mounting Rail Rack Depth Label

The co-location rack cabinet system from Hammond features four (4) different bay configurations and several roof options. Whether you are leasing the space or want to restrict access to sections of your cabinet, the Hammond CLC Series is loaded with innovative features.

Features

  • Available in 44U mounting height.
  • Available in 36”, 42” and 48" depths.
  • One single frame allows multiple bay configurations.
  • Compatible with containment system and cable-trough accessories.
  • Flush-mounted doors with locking swing handle.
  • Side cable pass-thru knockouts.
  • Optional solid side panels.
  • Optional interchangeable top panels.
  • CLC top panels that include an opening are compatible with:
    • C2T1923** C2 Top Panel
    • CLCH Passive Air Chimney

Specifications

  • Cabinet frame constructed in 14-gauge mild steel with 12-gauge mild steel reinforced corner brackets.
  • Cabinet doors and side panels constructed in 16-gauge mild steel.
  • Square hole 19" mounting rails are constructed in 12-gauge mild steel and include rack unit indicators.
  • Where applicable, the divider shelves are constructed of reinforced 16-gauge steel.
    • The shelves are designed to support the most robust of equipment such as tower servers.
  • UL Listed 2416 load rated for up to 3,000 lbs (1,360 kg). Static Load tested to 12,000 lbs (5,443 kg).
  • Grounding studs bonded to frame, side panels and doors. Front and rear studs on cabinet frame conform to PET.
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

PCI DSS Compliance

The CLC series is PCI-Compliant when:

  • Multiple cabinets are connected together and/or the open side is closed in using the appropriate side panel (listed in the accessory table below).
  • The cable manager security plates CLCCMSP are installed.
  • The cable manager security covers CLCCMSC are installed.

Included Components

  • Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters.
  • Two (2) pairs (Per bay) of adjustable depth EIA compliant square hole punched mounting rails.
  • One (1) removable side panel (with 1/4 turn latches). An additional side panel is sold separately.
  • Two (2) (Per bay) perforated front door (65% open area vented) with locking swing handle.
  • Vented bay divider shelf with rear removable panels for vertical PDU installation.
  • Mounting hardware is not included and is sold separately. We suggest the CAGKIT1032-100.

Note: Cabinet TOP panels are NOT included and are sold separately. (See table below)

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details.

Accessories

  • Tool Free Mounting Plastic Filler Panel
  • Thermal Containment System
  • Adjustable Depth Shelf
  • Rack Equipment Installation Tool
  • Mounting Screw and Cage Nut Combo-Pack
  • Cabinet Top Panels
  • Power Distribution Units (PDUs)
  • Grounding & Bonding
  • 10-32 Tapped Mounting Rail
  • Square Hole Punched Mounting Rail
  • Rack Depth Label
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number CLC8T36BK
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Assembled
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - CSP5636BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JL7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWC3012U35BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 27.81 inch (706 mm)
Width 30.68 inch (779 mm)
View Details
2 suppliers