Hammond Manufacturing Company Inc. Electrical - Wireway & Trough CGT2466

Description
Application Designed for use as a junction or pull box. Standards UL870 Type 1 cUL Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel Mounting holes on back of enclosure Flat cover is secured with screws Two grounding point embosses on enclosure body Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - D - L CGT1244 - 4.00 4.00 12.00 CGT1266 - 6.00 6.00 12.00 CGT1844 - 4.00 4.00 18.00 CGT1866 - 6.00 6.00 18.00 CGT2444 - 4.00 4.00 24.00 CGT2466 - 6.00 6.00 24.00 CGT3644 - 4.00 4.00 36.00 CGT3666 - 6.00 6.00 36.00 CGT4844 - 4.00 4.00 48.00 CGT4866 - 6.00 6.00 48.00
Request a Quote
Description
Application Designed for use as a junction or pull box. Standards UL870 Type 1 cUL Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel Mounting holes on back of enclosure Flat cover is secured with screws Two grounding point embosses on enclosure body Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - D - L CGT1244 - 4.00 4.00 12.00 CGT1266 - 6.00 6.00 12.00 CGT1844 - 4.00 4.00 18.00 CGT1866 - 6.00 6.00 18.00 CGT2444 - 4.00 4.00 24.00 CGT2466 - 6.00 6.00 24.00 CGT3644 - 4.00 4.00 36.00 CGT3666 - 6.00 6.00 36.00 CGT4844 - 4.00 4.00 48.00 CGT4866 - 6.00 6.00 48.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Wireway & Trough - CGT2466 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Wireway & Trough
CGT2466
Electrical - Wireway & Trough CGT2466
Application Designed for use as a junction or pull box. Standards UL870 Type 1 cUL Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel Mounting holes on back of enclosure Flat cover is secured with screws Two grounding point embosses on enclosure body Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - D - L CGT1244 - 4.00 4.00 12.00 CGT1266 - 6.00 6.00 12.00 CGT1844 - 4.00 4.00 18.00 CGT1866 - 6.00 6.00 18.00 CGT2444 - 4.00 4.00 24.00 CGT2466 - 6.00 6.00 24.00 CGT3644 - 4.00 4.00 36.00 CGT3666 - 6.00 6.00 36.00 CGT4844 - 4.00 4.00 48.00 CGT4866 - 6.00 6.00 48.00

Application

  • Designed for use as a junction or pull box.

Standards

  • UL870 Type 1
  • cUL Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge steel
  • Mounting holes on back of enclosure
  • Flat cover is secured with screws
  • Two grounding point embosses on enclosure body

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - D - L
CGT1244 - 4.00 4.00 12.00
CGT1266 - 6.00 6.00 12.00
CGT1844 - 4.00 4.00 18.00
CGT1866 - 6.00 6.00 18.00
CGT2444 - 4.00 4.00 24.00
CGT2466 - 6.00 6.00 24.00
CGT3644 - 4.00 4.00 36.00
CGT3666 - 6.00 6.00 36.00
CGT4844 - 4.00 4.00 48.00
CGT4866 - 6.00 6.00 48.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Wireways
Product Number CGT2466
Product Name Electrical - Wireway & Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Electrical - Wireway & Trough - C3RWT1024G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Electrical - Commercial - Splitter Trough - CN4ST3204 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (7 in)
View Details
Electrical - Wireway & Trough - C3RWT672 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"; Other Length; (72 in)
View Details