Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets C3RMC303010

Description
Application Designed for outdoor housing of metering transformers. Standards CSA Approved, Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Offered in single and double door versions. Formed and seam welded from 14 or 16 gauge steel. Smooth, continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Padlockable "L" style handle for 3 point latch system Oil resistant gaskets are permanently secured. Removable inner panel included. Collar studs provided for mounting inner panel. Doors may be easily removed for modifications and are interchangeable. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Finish Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Drip Shield Kit Mounting Foot Kit Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type of - Enclosure - Inner Panel Part No. - Door - H - W - D - H - W C3RMC202010 - Single 20.00 20.00 10.00 18.17 18.17 C3RMC271310 - Single 27.00 13.00 10.00 25.17 11.17 C3RMC302010 - Single 30.00 20.00 10.00 28.17 18.17 C3RMC303010 - Double 30.00 30.00 10.00 28.17 28.17 C3RMC363612 - Double 36.00 36.00 12.00 34.17 34.17 C3RMC484812 - Double 48.00 48.00 12.00 46.17 46.17
Request a Quote Datasheet
Description
Application Designed for outdoor housing of metering transformers. Standards CSA Approved, Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Offered in single and double door versions. Formed and seam welded from 14 or 16 gauge steel. Smooth, continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Padlockable "L" style handle for 3 point latch system Oil resistant gaskets are permanently secured. Removable inner panel included. Collar studs provided for mounting inner panel. Doors may be easily removed for modifications and are interchangeable. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Finish Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Drip Shield Kit Mounting Foot Kit Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type of - Enclosure - Inner Panel Part No. - Door - H - W - D - H - W C3RMC202010 - Single 20.00 20.00 10.00 18.17 18.17 C3RMC271310 - Single 27.00 13.00 10.00 25.17 11.17 C3RMC302010 - Single 30.00 20.00 10.00 28.17 18.17 C3RMC303010 - Double 30.00 30.00 10.00 28.17 28.17 C3RMC363612 - Double 36.00 36.00 12.00 34.17 34.17 C3RMC484812 - Double 48.00 48.00 12.00 46.17 46.17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - C3RMC303010 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
C3RMC303010
Electrical - Commercial - Metering Cabinets C3RMC303010
Application Designed for outdoor housing of metering transformers. Standards CSA Approved, Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Offered in single and double door versions. Formed and seam welded from 14 or 16 gauge steel. Smooth, continuously welded seams ground smooth. Formed lip on enclosure to exclude flowing liquids and contaminants. Padlockable "L" style handle for 3 point latch system Oil resistant gaskets are permanently secured. Removable inner panel included. Collar studs provided for mounting inner panel. Doors may be easily removed for modifications and are interchangeable. Bonding stud provided on door and grounding stud installed in enclosure. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Finish Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out. Removable inner panel is finished in white powder coating. Accessories Door Stop Kit Drip Shield Kit Mounting Foot Kit Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type of - Enclosure - Inner Panel Part No. - Door - H - W - D - H - W C3RMC202010 - Single 20.00 20.00 10.00 18.17 18.17 C3RMC271310 - Single 27.00 13.00 10.00 25.17 11.17 C3RMC302010 - Single 30.00 20.00 10.00 28.17 18.17 C3RMC303010 - Double 30.00 30.00 10.00 28.17 28.17 C3RMC363612 - Double 36.00 36.00 12.00 34.17 34.17 C3RMC484812 - Double 48.00 48.00 12.00 46.17 46.17

Application

  • Designed for outdoor housing of metering transformers.

Standards

  • CSA Approved, Type 3R
  • Complies with
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Offered in single and double door versions.
  • Formed and seam welded from 14 or 16 gauge steel.
  • Smooth, continuously welded seams ground smooth.
  • Formed lip on enclosure to exclude flowing liquids and contaminants.
  • Padlockable "L" style handle for 3 point latch system
  • Oil resistant gaskets are permanently secured.
  • Removable inner panel included.
  • Collar studs provided for mounting inner panel.
  • Doors may be easily removed for modifications and are interchangeable.
  • Bonding stud provided on door and grounding stud installed in enclosure.
  • Hinges are constructed from 304 stainless steel.
  • Hinge pins are stainless steel.

Finish

  • Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Door Stop Kit
  • Drip Shield Kit
  • Mounting Foot Kit
  • Ventilation

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Type of - Enclosure - Inner Panel
Part No. - Door - H - W - D - H - W
C3RMC202010 - Single 20.00 20.00 10.00 18.17 18.17
C3RMC271310 - Single 27.00 13.00 10.00 25.17 11.17
C3RMC302010 - Single 30.00 20.00 10.00 28.17 18.17
C3RMC303010 - Double 30.00 30.00 10.00 28.17 28.17
C3RMC363612 - Double 36.00 36.00 12.00 34.17 34.17
C3RMC484812 - Double 48.00 48.00 12.00 46.17 46.17

Supplier's Site
Racks - C3RMC303010-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 30.000"" W x 30.000"" H (254.00mm x 762.00mm x 762.00mm) Gray"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 10.000"" L x 30.000"" W x 30.000"" H (254.00mm x 762.00mm x 762.00mm) Gray"

Buy Now Datasheet
Enclosures, Boxes, & Cases - C3RMC303010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
C3RMC303010
Enclosures, Boxes, & Cases C3RMC303010
N3R METER CABINET

N3R METER CABINET

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C3RMC303010 C3RMC303010-ND C3RMC303010
Product Name Electrical - Commercial - Metering Cabinets Racks Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Rack Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details