Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets C2RR196323LG1

Description
Features Available in 24U, 36U, 40U and 45U mounting heights. Available in 23” overall width (19" mounting width). Available in 23.62" and 31.5" overall depths. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mounted doors with quarter-turn lock. Solid side panels. One (1) interchangeable top panel. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels constructed in 16-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. Front and rear studs on cabinet frame conform to PET. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components All configurations include: Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA compliant 10-32 tapped flange mounting rails. Starter pack of SCREW1032-25 screws. Two (2) removable side panels (with 1/4 turn latches). C2RR Series Specific Components Include: One (1) solid locking door (Can be used as either front or rear door) One (1) solid top panel C2RR "D" Series Specific Components include (Replaced by C4RR): One (1) locking front window door One (1) locking rear louvred door One (1) vented top panel with four (4) 3.5" (89 mm) diameter cable access holes with covers Are you looking for the CAK for wider legacy-wide C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit C2 Doors Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Cabinet Door Replacement Lock Rack Shelves Rack Mount Locking Storage Drawer Vertical Cable Manager with Door Vertical Cable Tray Cable Lacing Bar Horizontal Lacing Strip Horizontal Hinged Cable Manager Horizontal Ring Cable Manager Cable Management Arm Power Distribution Units (PDUs) Mounting Hardware Grounding & Bonding Rack Panels Rack and Cabinet Caster Set
Request a Quote Datasheet
Description
Features Available in 24U, 36U, 40U and 45U mounting heights. Available in 23” overall width (19" mounting width). Available in 23.62" and 31.5" overall depths. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mounted doors with quarter-turn lock. Solid side panels. One (1) interchangeable top panel. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels constructed in 16-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. Front and rear studs on cabinet frame conform to PET. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components All configurations include: Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA compliant 10-32 tapped flange mounting rails. Starter pack of SCREW1032-25 screws. Two (2) removable side panels (with 1/4 turn latches). C2RR Series Specific Components Include: One (1) solid locking door (Can be used as either front or rear door) One (1) solid top panel C2RR "D" Series Specific Components include (Replaced by C4RR): One (1) locking front window door One (1) locking rear louvred door One (1) vented top panel with four (4) 3.5" (89 mm) diameter cable access holes with covers Are you looking for the CAK for wider legacy-wide C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit C2 Doors Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Cabinet Door Replacement Lock Rack Shelves Rack Mount Locking Storage Drawer Vertical Cable Manager with Door Vertical Cable Tray Cable Lacing Bar Horizontal Lacing Strip Horizontal Hinged Cable Manager Horizontal Ring Cable Manager Cable Management Arm Power Distribution Units (PDUs) Mounting Hardware Grounding & Bonding Rack Panels Rack and Cabinet Caster Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - C2RR196323LG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
C2RR196323LG1
Rack Mounting Solutions - Server Racks and Cabinets C2RR196323LG1
Features Available in 24U, 36U, 40U and 45U mounting heights. Available in 23” overall width (19" mounting width). Available in 23.62" and 31.5" overall depths. C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Flush-mounted doors with quarter-turn lock. Solid side panels. One (1) interchangeable top panel. Specifications Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets. Cabinet doors and side panels constructed in 16-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. 1,500 lbs (680 kg) load rating. Grounding studs are provided on the frame as well as side panels and doors. Front and rear studs on cabinet frame conform to PET. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Included Components All configurations include: Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters. Two (2) pairs of adjustable depth EIA compliant 10-32 tapped flange mounting rails. Starter pack of SCREW1032-25 screws. Two (2) removable side panels (with 1/4 turn latches). C2RR Series Specific Components Include: One (1) solid locking door (Can be used as either front or rear door) One (1) solid top panel C2RR "D" Series Specific Components include (Replaced by C4RR): One (1) locking front window door One (1) locking rear louvred door One (1) vented top panel with four (4) 3.5" (89 mm) diameter cable access holes with covers Are you looking for the CAK for wider legacy-wide C2 cabinets? Click here. Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details. Accessories Cabinet Baying/Ganging/Joini ng Kit C2 Doors Cabinet Top Panels Door Adapter Kit Side Panel Locking Kit Cabinet Door Replacement Lock Rack Shelves Rack Mount Locking Storage Drawer Vertical Cable Manager with Door Vertical Cable Tray Cable Lacing Bar Horizontal Lacing Strip Horizontal Hinged Cable Manager Horizontal Ring Cable Manager Cable Management Arm Power Distribution Units (PDUs) Mounting Hardware Grounding & Bonding Rack Panels Rack and Cabinet Caster Set

Features

  • Available in 24U, 36U, 40U and 45U mounting heights.
  • Available in 23” overall width (19" mounting width).
  • Available in 23.62" and 31.5" overall depths.
  • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • Flush-mounted doors with quarter-turn lock.
  • Solid side panels.
  • One (1) interchangeable top panel.

Specifications

  • Cabinet frame constructed in 14-gauge steel with 12-gauge steel reinforced corner brackets.
  • Cabinet doors and side panels constructed in 16-gauge steel.
  • Drilled and 10-32 tapped flange 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding.
  • 1,500 lbs (680 kg) load rating.
  • Grounding studs are provided on the frame as well as side panels and doors. Front and rear studs on cabinet frame conform to PET.
  • Finished in textured RAL9005 black or RAL 7035 light gray powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Included Components

  • All configurations include:
    • Welded steel frame with factory-installed nylon levelling feet, ground studs, and mounting points for optional casters.
    • Two (2) pairs of adjustable depth EIA compliant 10-32 tapped flange mounting rails.
      • Starter pack of SCREW1032-25 screws.
    • Two (2) removable side panels (with 1/4 turn latches).
  • C2RR Series Specific Components Include:
    • One (1) solid locking door (Can be used as either front or rear door)
    • One (1) solid top panel
  • C2RR "D" Series Specific Components include (Replaced by C4RR):
    • One (1) locking front window door
    • One (1) locking rear louvred door
    • One (1) vented top panel with four (4) 3.5" (89 mm) diameter cable access holes with covers

Are you looking for the CAK for wider legacy-wide C2 cabinets? Click here.

Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details.

Accessories

  • Cabinet Baying/Ganging/Joining Kit
  • C2 Doors
  • Cabinet Top Panels
  • Door Adapter Kit
  • Side Panel Locking Kit
  • Cabinet Door Replacement Lock
  • Rack Shelves
  • Rack Mount Locking Storage Drawer
  • Vertical Cable Manager with Door
  • Vertical Cable Tray
  • Cable Lacing Bar
  • Horizontal Lacing Strip
  • Horizontal Hinged Cable Manager
  • Horizontal Ring Cable Manager
  • Cable Management Arm
  • Power Distribution Units (PDUs)
  • Mounting Hardware
  • Grounding & Bonding
  • Rack Panels
  • Rack and Cabinet Caster Set
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
C2RR196323LG1
Racks & Rack Cabinets C2RR196323LG1
Racks & Rack Cabinets Rack - Assembled Light Grey

Racks & Rack Cabinets Rack - Assembled Light Grey

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number C2RR196323LG1 C2RR196323LG1
Product Name Rack Mounting Solutions - Server Racks and Cabinets Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - CSP5636LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13042U48WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 73.5 inch (1867 mm)
Width 30 inch (762 mm)
View Details