Hammond Manufacturing Company Inc. Transformers - Class 2 - Energy Limiting Transformers BPE2F

Description
Features Used in AC powered chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Enclosed in an attractive plug-in black plastic case. For indoor use only. Input 120VAC - 20 VA units are inherently limited - no fuses or circuit breakers, 40 VA units use an internal slow blow fuse. Secondary - 2 recessed slot head screw terminals (on plug side). All models - 60 Hz. CSA certified (#LR 113601) and UL listed (#E 184936) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Cat. No. - A.C. Input - A.C. Output Secondary (RMS) - Power Rating (Primary) - VA V (RMS) - V - A BPD2E - 120 12 1.67 20 BPD2EE - 120 14 1.43 20 BPD2F - 120 16 1.25 20 BPD2FF - 120 18 1.11 20 BPD2G - 120 24 0.83 20 BPE2E - 120 12 3.33 40 BPE2EE - 120 14 2.86 40 BPE2F - 120 16 2.5 40 BPE2FF - 120 18 2.22 40 BPE2G - 120 24 1.67 40
Request a Quote
Description
Features Used in AC powered chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Enclosed in an attractive plug-in black plastic case. For indoor use only. Input 120VAC - 20 VA units are inherently limited - no fuses or circuit breakers, 40 VA units use an internal slow blow fuse. Secondary - 2 recessed slot head screw terminals (on plug side). All models - 60 Hz. CSA certified (#LR 113601) and UL listed (#E 184936) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Cat. No. - A.C. Input - A.C. Output Secondary (RMS) - Power Rating (Primary) - VA V (RMS) - V - A BPD2E - 120 12 1.67 20 BPD2EE - 120 14 1.43 20 BPD2F - 120 16 1.25 20 BPD2FF - 120 18 1.11 20 BPD2G - 120 24 0.83 20 BPE2E - 120 12 3.33 40 BPE2EE - 120 14 2.86 40 BPE2F - 120 16 2.5 40 BPE2FF - 120 18 2.22 40 BPE2G - 120 24 1.67 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Class 2 - Energy Limiting Transformers - BPE2F - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Class 2 - Energy Limiting Transformers
BPE2F
Transformers - Class 2 - Energy Limiting Transformers BPE2F
Features Used in AC powered chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications. Enclosed in an attractive plug-in black plastic case. For indoor use only. Input 120VAC - 20 VA units are inherently limited - no fuses or circuit breakers, 40 VA units use an internal slow blow fuse. Secondary - 2 recessed slot head screw terminals (on plug side). All models - 60 Hz. CSA certified (#LR 113601) and UL listed (#E 184936) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Cat. No. - A.C. Input - A.C. Output Secondary (RMS) - Power Rating (Primary) - VA V (RMS) - V - A BPD2E - 120 12 1.67 20 BPD2EE - 120 14 1.43 20 BPD2F - 120 16 1.25 20 BPD2FF - 120 18 1.11 20 BPD2G - 120 24 0.83 20 BPE2E - 120 12 3.33 40 BPE2EE - 120 14 2.86 40 BPE2F - 120 16 2.5 40 BPE2FF - 120 18 2.22 40 BPE2G - 120 24 1.67 40

Features

  • Used in AC powered chimes, door bells, security systems, decorative lighting, furnaces, humidifiers, appliances, vending machines, intercom system type applications.
  • Enclosed in an attractive plug-in black plastic case.
  • For indoor use only.
  • Input 120VAC - 20 VA units are inherently limited - no fuses or circuit breakers, 40 VA units use an internal slow blow fuse.
  • Secondary - 2 recessed slot head screw terminals (on plug side).
  • All models - 60 Hz.
  • CSA certified (#LR 113601) and UL listed (#E 184936)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Cat. No. - A.C. Input - A.C. Output Secondary (RMS) - Power Rating
(Primary) - VA
V (RMS) - V - A
BPD2E - 120 12 1.67 20
BPD2EE - 120 14 1.43 20
BPD2F - 120 16 1.25 20
BPD2FF - 120 18 1.11 20
BPD2G - 120 24 0.83 20
BPE2E - 120 12 3.33 40
BPE2EE - 120 14 2.86 40
BPE2F - 120 16 2.5 40
BPE2FF - 120 18 2.22 40
BPE2G - 120 24 1.67 40

Supplier's Site
Transformers - BPE2F - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
BPE2F
Transformers BPE2F
CLASS 2 TX PLUG-IN 40VA 120V

CLASS 2 TX PLUG-IN 40VA 120V

Buy Now
TRANSFORMER, WALL PLUG-IN, 120V, 40VA, 16V@2.50A, SCREW TERMINALS - 70180900 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSFORMER, WALL PLUG-IN, 120V, 40VA, 16V@2.50A, SCREW TERMINALS
70180900
TRANSFORMER, WALL PLUG-IN, 120V, 40VA, 16V@2.50A, SCREW TERMINALS 70180900
Features: Black Plastic Enclosure Indoor Use Only Two Recessed Slot Head Screw Output (Secondary) Terminals 60 Hz Operation Input 120 VAC, 20 VA Units Are Inherently Limited — No Fuses or Circuit Breakers 40 VA Units Use an Internal Slow Blow Fuse CSA Certified (#LR 113601) and UL Listed (#E 184936)

Features:

  • Black Plastic Enclosure
  • Indoor Use Only
  • Two Recessed Slot Head Screw Output (Secondary) Terminals
  • 60 Hz Operation
  • Input 120 VAC, 20 VA Units Are Inherently Limited — No Fuses or Circuit Breakers
  • 40 VA Units Use an Internal Slow Blow Fuse
  • CSA Certified (#LR 113601) and UL Listed (#E 184936)
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Transformers Transformers Transformers
Product Number BPE2F BPE2F 70180900
Product Name Transformers - Class 2 - Energy Limiting Transformers Transformers TRANSFORMER, WALL PLUG-IN, 120V, 40VA, 16V@2.50A, SCREW TERMINALS
Category Signal Signal
Other Transformer Types / Applications Electronics; Power Transformer Isolation; Multi-ratio; Planar Transformer
Standards RoHS
Power Rating (VA) 40 VA 40 VA 40 VA
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 1140-LN-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers
Transformers - Power Transformers - 1182J18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Chokes & Reactors - 193A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Classic Transformers - 1608A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer; Power Transformer
Standards RoHS
View Details
5 suppliers