Hammond Manufacturing Company Inc. Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DNRR1963LDK

Description
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Constructed in 12-gauge steel. Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton 800 lbs (363 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Rack and Cabinet Caster Set Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Constructed in 12-gauge steel. Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton 800 lbs (363 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Rack and Cabinet Caster Set Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks - DNRR1963LDK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks
DNRR1963LDK
Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks DNRR1963LDK
When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks. Features: Constructed in 12-gauge steel. Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment. Includes marked rack unit dividers to aid in equipment mounting. Don't forget to order your Mounting Hardware. To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack. To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint. In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton 800 lbs (363 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Cable Managers Rack Panels Hinged Clear Security Cover Universal Rack Shelf Two Post Mounting Adjustable Shelf Two Post Centered Shelf Two Post Mounting Keyboard & Equipment Shelf Two Post Mounting Clamping Shelf Adjustable Rack Mount DIN Rail Kit Rack Unit Label Open Frame Rack and Rack Cabinet Joining Kit Rack and Cabinet Caster Set Grounding & Bonding 10-32 Mounting Hardware PDUs and Outlet Strips

When strength and reliability are the highest priority, be sure to choose the Data/Networking Robust Rack (DNRR) from Hammond Manufacturing. Designed to support your rack-mount infrastructure, regardless of the application, the DNRR includes premium features not found on most other racks.

Features:

  • Constructed in 12-gauge steel.
  • Our automated tapping process provides EIA-compliant 10-32 tapped rails on the front to ensure ease of mounting rack-mount equipment.
    • Includes marked rack unit dividers to aid in equipment mounting.
    • Don't forget to order your Mounting Hardware.
  • To keep the rack upright when it is loaded with equipment, we've included a large base for freestanding support. Optionally, the base can be caster mounted when you need to move your rack.
  • To keep it looking great, the DNRR undergoes a three-stage paint process which includes a coat of premium smooth black powder paint.
  • In order to prevent any damage that may occur during transportation, we cover the DNRR in a thick cardboard carton
  • 800 lbs (363 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Cable Managers
  • Rack Panels
  • Hinged Clear Security Cover
  • Universal Rack Shelf
  • Two Post Mounting Adjustable Shelf
  • Two Post Centered Shelf
  • Two Post Mounting Keyboard & Equipment Shelf
  • Two Post Mounting Clamping Shelf
  • Adjustable Rack Mount DIN Rail Kit
  • Rack Unit Label
  • Open Frame Rack and Rack Cabinet Joining Kit
  • Rack and Cabinet Caster Set
  • Grounding & Bonding
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - DNRR1963LDK-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Open Rack Open Rack, Single Frame 19.810"" L x 20.000"" W x 66.120"" H (503.17mm x 508.00mm x 1679.45mm) Black"

"Metal, Steel Open Rack Open Rack, Single Frame 19.810"" L x 20.000"" W x 66.120"" H (503.17mm x 508.00mm x 1679.45mm) Black"

Buy Now Datasheet
Rack; Steel; 12 ga.; 800 lbs.; 66 in.; 20 in.; Textured Black Powder - 70164050 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Steel; 12 ga.; 800 lbs.; 66 in.; 20 in.; Textured Black Powder
70164050
Rack; Steel; 12 ga.; 800 lbs.; 66 in.; 20 in.; Textured Black Powder 70164050
Light Duty Knockdown Relay Racks, 800 lbs. Load Rating Suitable for many 19 ” rack mount applications Easy to assemble Knockdown rack is shipped in a flat pack container for easy handling and shipping protection DNRR Series light duty steel relay racks.

Light Duty Knockdown Relay Racks, 800 lbs. Load Rating

  • Suitable for many 19 ” rack mount applications
  • Easy to assemble
  • Knockdown rack is shipped in a flat pack container for easy handling and shipping protection
    DNRR Series light duty steel relay racks.
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DNRR1963LDK
Racks & Rack Cabinets DNRR1963LDK
Racks & Rack Cabinets Knockdown Relay Rack

Racks & Rack Cabinets Knockdown Relay Rack

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number DNRR1963LDK DNRR1963LDK-ND 70164050 DNRR1963LDK
Product Name Rack Mounting Solutions - Open Frame Racks - Knockdown Open Frame Racks Racks Rack; Steel; 12 ga.; 800 lbs.; 66 in.; 20 in.; Textured Black Powder Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 66 inch (1676 mm) 66 inch (1676 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 19.81 inch (503 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1402-4H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Aluminum; Aluminum
View Details
2 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Boxes - 164-1418J8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details