Hammond Manufacturing Company Inc. Audio Transformer 850Q

Description
TRANSF AUDIO 10K/40K 10K/40K IMP Product overview: 850Q from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-850Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSF AUDIO 10K/40K 10K/40K IMP Product overview: 850Q from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-850Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer - 162-850Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Transformer
162-850Q
Audio Transformer 162-850Q
TRANSF AUDIO 10K/40K 10K/40K IMP Product overview: 850Q from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-850Q can be used for catalog matching and distributor lookup.

TRANSF AUDIO 10K/40K 10K/40K IMP Product overview: 850Q from Hammond Manufacturing is an Audio Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Transformer, Audio Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 162-850Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Transformers - 850Q - 858409-850Q - Win Source Electronics
Laguna Hills, CA, United States
Audio Transformers - 850Q
858409-850Q
Audio Transformers - 850Q 858409-850Q
Manufacturer: Hammond Manufacturing Win Source Part Number: 858409-850Q Series: 850 Features: 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms - Audio Transformer 20Hz ~ 20kHz Chassis Mount Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.31.4035

Manufacturer: Hammond Manufacturing
Win Source Part Number: 858409-850Q
Series: 850
Features: 40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms - Audio Transformer 20Hz ~ 20kHz Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035

Buy Now Datasheet
Audio Transformers - 850Q-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
850Q-ND
Audio Transformers 850Q-ND
40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

40k, 10k/10k Impedance Primary Ohms 40k, 10k/10k Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
850Q
Transformers - Audio Transformers 850Q
TRANSF AUDIO 10K/40K 10K/40K IMP

TRANSF AUDIO 10K/40K 10K/40K IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850Q
Audio Transformers / Signal Transformers 850Q
Audio Transformers / Signal Transformers AUDIO XFORM CHSS MNT

Audio Transformers / Signal Transformers AUDIO XFORM CHSS MNT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 162-850Q 858409-850Q 850Q-ND 850Q 850Q
Product Name Audio Transformer Audio Transformers - 850Q Audio Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 141B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Isolation Transformer - 1321-3TW040-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details