Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 850GA

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 850GA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
850GA
Transformers - Audio Transformers - Signal Level 850GA
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware.
  • Sealed case and wax potted core internally for stable characteristics and long life.
  • Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.)
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance.
  • Distortion is apx. 1.5% @ 20 Hz. under full power.
  • Electrostatic shield between pri. & sec. connected to the green lead.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Includes mounting hardware.
  • Lead length: Min. 4"
  • Shipping weight 0.4 lb. (0.18 kg).
Supplier's Site
Audio Transformers - HM5191-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM5191-ND
Audio Transformers HM5191-ND
600, 150/150 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

600, 150/150 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Transformers - 850GA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
850GA
Transformers 850GA
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850GA
Audio Transformers / Signal Transformers 850GA
Audio Transformers / Signal Transformers Audio/Sealed 150/600 LineIsolation/Hybrid

Audio Transformers / Signal Transformers Audio/Sealed 150/600 LineIsolation/Hybrid

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
850GA
Transformers - Audio Transformers 850GA
TRANSFORMER AUDIO BROADCAST

TRANSFORMER AUDIO BROADCAST

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 850GA HM5191-ND 850GA 850GA 850GA
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160D40 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 102D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1750Q - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 146B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers