Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Speaker Level 119Y250

Description
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Request a Quote Datasheet
Description
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Speaker Level - 119Y250 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Speaker Level
119Y250
Transformers - Audio Transformers - Speaker Level 119Y250
Features Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output. 8 or 16 ohm input, 25V or 70V line output. Frequency response 50 Hz. to 10 Khz. at full ratings Leads 6" long minimum Can be reversed for operation at high power speaker locations. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.

Features

  • Suitable for driving from solid state amplifiers where isolated windings are not required or can be used with our "Classic" 1600 tube output transformers to provide a 25V or 70V line output.
  • 8 or 16 ohm input, 25V or 70V line output.
  • Frequency response 50 Hz. to 10 Khz. at full ratings
  • Leads 6" long minimum
  • Can be reversed for operation at high power speaker locations.
  • For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
Supplier's Site
Audio Transformers - HM2505-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2505-ND
Audio Transformers HM2505-ND
16, 8 Impedance Primary Ohms 70V Impedance Secondary Ohms Audio Transformer 50Hz ~ 10kHz Chassis Mount

16, 8 Impedance Primary Ohms 70V Impedance Secondary Ohms Audio Transformer 50Hz ~ 10kHz Chassis Mount

Buy Now Datasheet
Transformers - 119Y250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
119Y250
Transformers 119Y250
AUDIO TX MATCHING AUTO

AUDIO TX MATCHING AUTO

Buy Now
Shenzhen, China
Transformers - Audio Transformers
119Y250
Transformers - Audio Transformers 119Y250
TRANSFORMER AUDIO MATCHING 250W

TRANSFORMER AUDIO MATCHING 250W

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
119Y250
Audio Transformers / Signal Transformers 119Y250
Audio Transformers / Signal Transformers OUTPUT

Audio Transformers / Signal Transformers OUTPUT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 119Y250 HM2505-ND 119Y250 119Y250 119Y250
Product Name Transformers - Audio Transformers - Speaker Level Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Line Transformers - 178MG1800 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
3 suppliers
Transformers - Power Transformers - 1182KIT500 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - 140N - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 145E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers