Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 850CA

Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet
Description
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 850CA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
850CA
Transformers - Audio Transformers - Signal Level 850CA
Features Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware. Sealed case and wax potted core internally for stable characteristics and long life. Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.) Insertion loss of apx. 1 db. Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance. Distortion is apx. 1.5% @ 20 Hz. under full power. Electrostatic shield between pri. & sec. connected to the green lead. Humbucking construction Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching. Includes mounting hardware. Lead length: Min. 4" Shipping weight 0.4 lb. (0.18 kg).

Features

  • Deep-drawn steel case with tin plated finish, with two convenient 6-32 mounting studs with mounting hardware.
  • Sealed case and wax potted core internally for stable characteristics and long life.
  • Wide frequency response +/- 0.5 db max. from 20 Hz. to 20 Khz. (except units over 5K ohms impedance, may be down 1 db @ 20 Khz.)
  • Insertion loss of apx. 1 db.
  • Maximum power level +15 dbm. with specified characteristics, or higher levels with reduced low frequency performance.
  • Distortion is apx. 1.5% @ 20 Hz. under full power.
  • Electrostatic shield between pri. & sec. connected to the green lead.
  • Humbucking construction
  • Balanced split windings on pri. & sec. for circuit versatility. Primary may be used as a secondary and vice versa for impedance matching.
  • Includes mounting hardware.
  • Lead length: Min. 4"
  • Shipping weight 0.4 lb. (0.18 kg).
Supplier's Site
Transformers - 850CA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
850CA
Transformers 850CA
AUDIO TX B-CAST W/ LEADS

AUDIO TX B-CAST W/ LEADS

Buy Now
Audio Transformers - HM5189-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM5189-ND
Audio Transformers HM5189-ND
48, 12/12 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

48, 12/12 Impedance Primary Ohms 600, 150/150 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
850CA
Audio Transformers / Signal Transformers 850CA
Audio Transformers / Signal Transformers Audio/Sealed 12/48 Emitter or MIC-Line

Audio Transformers / Signal Transformers Audio/Sealed 12/48 Emitter or MIC-Line

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
850CA
Transformers - Audio Transformers 850CA
TRANSFORMER AUDIO BROADCAST

TRANSFORMER AUDIO BROADCAST

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 850CA 850CA HM5189-ND 850CA 850CA
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182D240 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Line Transformers - Autotransformers - 175A-NA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Down Transformer
View Details
5 suppliers
Transformers - Audio Transformers - 1140-LU-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 107N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers