Hammond Manufacturing Company Inc. Transformers - Line Transformers - Autotransformers 170JE

Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Totally enclosed rear case, includes handy internal grounding bolt. Extra vacuum varnish for use in high humidity. Includes a rear mounted (but not wired), standard 115VAC, 3-wire receptacle. Enclosed case with convenient knockouts and includes two cable clamps allowing for easy wire connections. Models 170SE, 170AE, 170BE, 170CE & 170DE are CSA certified (209651) Connection by flexible leads, 8" minimum length Remember - These units do NOT convert line frequency
Request a Quote Datasheet
Description
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Totally enclosed rear case, includes handy internal grounding bolt. Extra vacuum varnish for use in high humidity. Includes a rear mounted (but not wired), standard 115VAC, 3-wire receptacle. Enclosed case with convenient knockouts and includes two cable clamps allowing for easy wire connections. Models 170SE, 170AE, 170BE, 170CE & 170DE are CSA certified (209651) Connection by flexible leads, 8" minimum length Remember - These units do NOT convert line frequency
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Autotransformers - 170JE - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Autotransformers
170JE
Transformers - Line Transformers - Autotransformers 170JE
Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Totally enclosed rear case, includes handy internal grounding bolt. Extra vacuum varnish for use in high humidity. Includes a rear mounted (but not wired), standard 115VAC, 3-wire receptacle. Enclosed case with convenient knockouts and includes two cable clamps allowing for easy wire connections. Models 170SE, 170AE, 170BE, 170CE & 170DE are CSA certified (209651) Connection by flexible leads, 8" minimum length Remember - These units do NOT convert line frequency

Features

  • Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required.
  • Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC).
  • Totally enclosed rear case, includes handy internal grounding bolt.
  • Extra vacuum varnish for use in high humidity.
  • Includes a rear mounted (but not wired), standard 115VAC, 3-wire receptacle.
  • Enclosed case with convenient knockouts and includes two cable clamps allowing for easy wire connections.
  • Models 170SE, 170AE, 170BE, 170CE & 170DE are CSA certified (209651)
  • Connection by flexible leads, 8" minimum length
  • Remember - These units do NOT convert line frequency
Supplier's Site
Transformers - 170JE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
170JE
Transformers 170JE
AUTO 2000VA 230/115

AUTO 2000VA 230/115

Buy Now
Isolation Transformers and Autotransformers, Step Up, Step Down - HM4549-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM4549-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM4549-ND
XFRMR NON-ISOL 115-230VAC 2KVA

XFRMR NON-ISOL 115-230VAC 2KVA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
170JE
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 170JE
TRANSFORMER AUTO 115-230VAC 2KVA

TRANSFORMER AUTO 115-230VAC 2KVA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 170JE 170JE HM4549-ND 170JE
Product Name Transformers - Line Transformers - Autotransformers Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Autotransformer
Winding Turns Step-Up Transformer; Step-Down Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 1140-LU-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 148A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - 1581H8DP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Isolation Transformers and Autotransformers, Step Up, Step Down - 175D-EU-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Autotransformer
Input Voltage 230 volts
View Details
2 suppliers