Hammond Manufacturing Company Inc. Audio Transformers 842

Description
20k, 5k/5k Impedance Primary Ohms 500, 125/125 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet
Description
20k, 5k/5k Impedance Primary Ohms 500, 125/125 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 842HM-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
842HM-ND
Audio Transformers 842HM-ND
20k, 5k/5k Impedance Primary Ohms 500, 125/125 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

20k, 5k/5k Impedance Primary Ohms 500, 125/125 Impedance Secondary Ohms Audio Transformer 50Hz ~ 15kHz Chassis Mount

Buy Now Datasheet
Futian, China
Transformers - Audio Transformers
842
Transformers - Audio Transformers 842
TRANSFR AUDIO 6K/24K 150/600 IMP

TRANSFR AUDIO 6K/24K 150/600 IMP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 842HM-ND 842
Product Name Audio Transformers Transformers - Audio Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611453-7 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
1:1 CORE & WIRE Transformer, 600 - 1100 MHz, 50Ω - TCML1-11+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details